ValueTronics International, Inc. Switch Card 44473A

Description
The 44473A is a switch card from Agilent. Additional Features: Switching signals up to 250V, 2A You can use the Agilent 44473A matrix switch module to conveniently connect a group of instruments to several points on the DUT. Individual modules provide a 4x4 two-wire matrix that allows any combination of inputs and outputs to be connected for signals up to 250V or 2A.
Datasheet
Description
The 44473A is a switch card from Agilent. Additional Features: Switching signals up to 250V, 2A You can use the Agilent 44473A matrix switch module to conveniently connect a group of instruments to several points on the DUT. Individual modules provide a 4x4 two-wire matrix that allows any combination of inputs and outputs to be connected for signals up to 250V or 2A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 44473A
The 44473A is a switch card from Agilent. Additional Features: Switching signals up to 250V, 2A You can use the Agilent 44473A matrix switch module to conveniently connect a group of instruments to several points on the DUT. Individual modules provide a 4x4 two-wire matrix that allows any combination of inputs and outputs to be connected for signals up to 250V or 2A.

The 44473A is a switch card from Agilent.

Additional Features:

  • Switching signals up to 250V, 2A

You can use the Agilent 44473A matrix switch module to conveniently connect a group of instruments to several points on the DUT. Individual modules provide a 4x4 two-wire matrix that allows any combination of inputs and outputs to be connected for signals up to 250V or 2A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 44473A
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products