The 44471A is a switch card from Agilent.
Additional Features:
10 channel Relay Module
Switching up to 2A, 250V.
High isolation for mV level signal switching.
Closed channel resistance < 1ohm.
low thermal characteristics.
This unit is option 011 plug-in for the 3488A Switch/Control unit
The Agilent 44471A can be used to control DUT power, to actuate external relay or to form an attenuator. Each relay on the module is rated for switching up to 250V, 2A, or up to 60W or 125VA. The initial closed channel resistance is lower than 1 Ohm. The Agilent 44471A exhibits low thermal characteristics, making it ideal for independent signal switching. A screw terminal block is provided for ease of wiring.
The 44471A is a switch card from Agilent.
Additional Features:
- 10 channel Relay Module
- Switching up to 2A, 250V.
- High isolation for mV level signal switching.
- Closed channel resistance < 1ohm.
- low thermal characteristics.
- This unit is option 011 plug-in for the 3488A Switch/Control unit
The Agilent 44471A can be used to control DUT power, to actuate external relay or to form an attenuator. Each relay on the module is rated for switching up to 250V, 2A, or up to 60W or 125VA. The initial closed channel resistance is lower than 1 Ohm. The Agilent 44471A exhibits low thermal characteristics, making it ideal for independent signal switching. A screw terminal block is provided for ease of wiring.