ValueTronics International, Inc. Switch Card 44470A

Description
The 44470A is a switch card from Agilent. Additional Features: Designed for low channel count application Switching up to 2A, 250V The Agilent 44470A provides ten channels to switch both high and low input signals to a common bus. The Agilent 44470A can switch signals up to 250V, 2A, and 60W, or 125VA per channel. This module exhibits low thermal offset characteristics, making it ideal for precision low-level signal routing. The Agilent 44470A can be operated in either a break-before-make mode or multiple channels close mode. You can make four-wire ohm measurements by programming two Agilent 44470As to open/close in a card pair mode.
Datasheet
Description
The 44470A is a switch card from Agilent. Additional Features: Designed for low channel count application Switching up to 2A, 250V The Agilent 44470A provides ten channels to switch both high and low input signals to a common bus. The Agilent 44470A can switch signals up to 250V, 2A, and 60W, or 125VA per channel. This module exhibits low thermal offset characteristics, making it ideal for precision low-level signal routing. The Agilent 44470A can be operated in either a break-before-make mode or multiple channels close mode. You can make four-wire ohm measurements by programming two Agilent 44470As to open/close in a card pair mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 44470A
The 44470A is a switch card from Agilent. Additional Features: Designed for low channel count application Switching up to 2A, 250V The Agilent 44470A provides ten channels to switch both high and low input signals to a common bus. The Agilent 44470A can switch signals up to 250V, 2A, and 60W, or 125VA per channel. This module exhibits low thermal offset characteristics, making it ideal for precision low-level signal routing. The Agilent 44470A can be operated in either a break-before-make mode or multiple channels close mode. You can make four-wire ohm measurements by programming two Agilent 44470As to open/close in a card pair mode.

The 44470A is a switch card from Agilent.

Additional Features:

  • Designed for low channel count application
  • Switching up to 2A, 250V

The Agilent 44470A provides ten channels to switch both high and low input signals to a common bus. The Agilent 44470A can switch signals up to 250V, 2A, and 60W, or 125VA per channel. This module exhibits low thermal offset characteristics, making it ideal for precision low-level signal routing. The Agilent 44470A can be operated in either a break-before-make mode or multiple channels close mode. You can make four-wire ohm measurements by programming two Agilent 44470As to open/close in a card pair mode.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 44470A
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products