ValueTronics International, Inc. Test Set 4380A

Description
The 4380A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 1 kHz to 500 MHz 8 Port S-Parameter The return loss at the test port is > 20 dB
Description
The 4380A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 1 kHz to 500 MHz 8 Port S-Parameter The return loss at the test port is > 20 dB

Suppliers

Company
Product
Description
Supplier Links
Test Set 4380A
The 4380A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 1 kHz to 500 MHz 8 Port S-Parameter The return loss at the test port is > 20 dB

The 4380A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency range: 1 kHz to 500 MHz
  • 8 Port S-Parameter
  • The return loss at the test port is > 20 dB
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 4380A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products