ValueTronics International, Inc. RF Power Meter 436A

Description
The 436A is a used Digital Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz to 110 GHz Power Range: -70 to +44 dBm Power Accuracy: ±0.5% Power Reference: Internal 50 MHz oscillator/Type-N output Display readings in Watts, dBm or dB relative eliminating measurement conversion Peaking meter for analog adjustments Cal factor to compensate each sensor for improved accuracy The Agilent 436A is a general-purpose digital power meter intended for manual and automatic radio-frequency (RF) and microwave-power measurements. The Agilent 436A is compatible with the entire series of 8480 power sensors. The 436A measures either absolute or relative power. It displays absolute power in either watts or dBm, and relative power in dB. The Agilent 436A offers intuitive and straightforward manual operation as well as optional HPIB programmability with Option 022.
Datasheet
Description
The 436A is a used Digital Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz to 110 GHz Power Range: -70 to +44 dBm Power Accuracy: ±0.5% Power Reference: Internal 50 MHz oscillator/Type-N output Display readings in Watts, dBm or dB relative eliminating measurement conversion Peaking meter for analog adjustments Cal factor to compensate each sensor for improved accuracy The Agilent 436A is a general-purpose digital power meter intended for manual and automatic radio-frequency (RF) and microwave-power measurements. The Agilent 436A is compatible with the entire series of 8480 power sensors. The 436A measures either absolute or relative power. It displays absolute power in either watts or dBm, and relative power in dB. The Agilent 436A offers intuitive and straightforward manual operation as well as optional HPIB programmability with Option 022.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 436A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
436A
RF Power Meter 436A
The 436A is a used Digital Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz to 110 GHz Power Range: -70 to +44 dBm Power Accuracy: ±0.5% Power Reference: Internal 50 MHz oscillator/Type-N output Display readings in Watts, dBm or dB relative eliminating measurement conversion Peaking meter for analog adjustments Cal factor to compensate each sensor for improved accuracy The Agilent 436A is a general-purpose digital power meter intended for manual and automatic radio-frequency (RF) and microwave-power measurements. The Agilent 436A is compatible with the entire series of 8480 power sensors. The 436A measures either absolute or relative power. It displays absolute power in either watts or dBm, and relative power in dB. The Agilent 436A offers intuitive and straightforward manual operation as well as optional HPIB programmability with Option 022.

The 436A is a used Digital Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency Range: 100 kHz to 110 GHz
  • Power Range: -70 to +44 dBm
  • Power Accuracy: ±0.5%
  • Power Reference: Internal 50 MHz oscillator/Type-N output
  • Display readings in Watts, dBm or dB relative eliminating measurement conversion
  • Peaking meter for analog adjustments
  • Cal factor to compensate each sensor for improved accuracy

The Agilent 436A is a general-purpose digital power meter intended for manual and automatic radio-frequency (RF) and microwave-power measurements. The Agilent 436A is compatible with the entire series of 8480 power sensors. The 436A measures either absolute or relative power. It displays absolute power in either watts or dBm, and relative power in dB.

The Agilent 436A offers intuitive and straightforward manual operation as well as optional HPIB programmability with Option 022.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 436A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5908L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 8.00E9 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meter - 4400 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details