ValueTronics International, Inc. Current Shunt 4360

Description
The 4360 is a current shunt from Leeds & Northrup. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Absolute Resistance: 0.1 Ohms Current Rating: 15A 1.5V Limit of Error: +/- 0.04% The Leeds & Northrup 4360, AC/DC Current Shunt is designed primarily for the accurate measurement of large currents by the potentiometric method. The 4360 consists of a continuous strip of resistive material in multiple folds held in position by spacers.
Datasheet
Description
The 4360 is a current shunt from Leeds & Northrup. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Absolute Resistance: 0.1 Ohms Current Rating: 15A 1.5V Limit of Error: +/- 0.04% The Leeds & Northrup 4360, AC/DC Current Shunt is designed primarily for the accurate measurement of large currents by the potentiometric method. The 4360 consists of a continuous strip of resistive material in multiple folds held in position by spacers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Shunt - 4360 - ValueTronics International, Inc.
Elgin, IL, USA
Current Shunt
4360
Current Shunt 4360
The 4360 is a current shunt from Leeds & Northrup. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Absolute Resistance: 0.1 Ohms Current Rating: 15A 1.5V Limit of Error: +/- 0.04% The Leeds & Northrup 4360, AC/DC Current Shunt is designed primarily for the accurate measurement of large currents by the potentiometric method. The 4360 consists of a continuous strip of resistive material in multiple folds held in position by spacers.

The 4360 is a current shunt from Leeds & Northrup. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops.

Additional Features:

  • Absolute Resistance: 0.1 Ohms
  • Current Rating: 15A
  • 1.5V
  • Limit of Error: +/- 0.04%

The Leeds & Northrup 4360, AC/DC Current Shunt is designed primarily for the accurate measurement of large currents by the potentiometric method. The 4360 consists of a continuous strip of resistive material in multiple folds held in position by spacers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 4360
Product Name Current Shunt
Unlock Full Specs
to access all available technical data

Similar Products