ValueTronics International, Inc. RF Power Meter 435A

Description
The 435A is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 18 GHz Calibrated in watts and dBm Accuracy is ±1% of full scale on all ranges Accuracy is ensured by the following: an internal automatic zeroing circuit which removes error due to the ambient temperature output of the power sensing device, a calibration factor adjustment which accounts for error due to the frequency response of the power sensing device, and a internal calibration reference which has an output of 1 mW (±0.7%). The system power level range, frequency response, and load impedance are dependent on the power system. The Agilent 435A meter has a frequency range (dependent on power sensor) of 100 kHz to 18 GHz.
Description
The 435A is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 18 GHz Calibrated in watts and dBm Accuracy is ±1% of full scale on all ranges Accuracy is ensured by the following: an internal automatic zeroing circuit which removes error due to the ambient temperature output of the power sensing device, a calibration factor adjustment which accounts for error due to the frequency response of the power sensing device, and a internal calibration reference which has an output of 1 mW (±0.7%). The system power level range, frequency response, and load impedance are dependent on the power system. The Agilent 435A meter has a frequency range (dependent on power sensor) of 100 kHz to 18 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 435A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
435A
RF Power Meter 435A
The 435A is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency range: 18 GHz Calibrated in watts and dBm Accuracy is ±1% of full scale on all ranges Accuracy is ensured by the following: an internal automatic zeroing circuit which removes error due to the ambient temperature output of the power sensing device, a calibration factor adjustment which accounts for error due to the frequency response of the power sensing device, and a internal calibration reference which has an output of 1 mW (±0.7%). The system power level range, frequency response, and load impedance are dependent on the power system. The Agilent 435A meter has a frequency range (dependent on power sensor) of 100 kHz to 18 GHz.

The 435A is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency range: 18 GHz
  • Calibrated in watts and dBm
  • Accuracy is ±1% of full scale on all ranges
  • Accuracy is ensured by the following: an internal automatic zeroing circuit which removes error due to the ambient temperature output of the power sensing device, a calibration factor adjustment which accounts for error due to the frequency response of the power sensing device, and a internal calibration reference which has an output of 1 mW (±0.7%).

The system power level range, frequency response, and load impedance are dependent on the power system. The Agilent 435A meter has a frequency range (dependent on power sensor) of 100 kHz to 18 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 435A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors 1 MHz to 9 GHz - LBSF09A - LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 23 dBm
View Details
RF High Power Calorimeter with Chiller - 1314 - TEGAM, Inc.
Specs
Form Factor Bench top; Rack mount
Display Type Digital
Real Power 10 to 250 watts
View Details
RF Power Meter - 5232 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
STEMlab 125-14 Ultimate Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details