ValueTronics International, Inc. RF Power Meter 432A

Description
The 432A is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Power Range: 7 ranges with full-scale readings of 10, 30 100 and 300 µW 1, 3 and 10 mW; also calibrated in dBm from -20 dBm to +10 dBm full scale in 5 dB steps Noise: Less than 0.25% of full scale peak (typical) Response Time: At recorder output, 35 ms time constant (typical) Fine Zero: Automatic, operated by front-panel switch Zero Carryover: Less than 0.50% of full scale when zeroed on most sensitive range Meter: Taut-band suspension, individually calibrated, mirror-backed scales. Milliwatt scale more than 100 mm (4.25 in) long Calibration Factor Control: 13-position switch normalizes meter reading to account for thermistor sensor calibration factor. Range 100% to 88% in 1% steps Thermistor Sensor: Thermistor sensors are required for operation of the 432A. Power Consumption: 115 to 230 VAC ± 10%, 50 to 400 Hz, 1.5 watts No thermoelectric error for high accuracy over a wide dynamic range Optional long cables for measurment convenience By measuring the output voltage of the thermistor bridges and computing the corresponding power, even higher accuracy of ±0.2 percent ±0.5 microW can be obtained with the 432A. Accuracy can be maintained on even the most sensitive range because the error due to thermoelectric effect is reduced to a negligible level.
Datasheet
Description
The 432A is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Power Range: 7 ranges with full-scale readings of 10, 30 100 and 300 µW 1, 3 and 10 mW; also calibrated in dBm from -20 dBm to +10 dBm full scale in 5 dB steps Noise: Less than 0.25% of full scale peak (typical) Response Time: At recorder output, 35 ms time constant (typical) Fine Zero: Automatic, operated by front-panel switch Zero Carryover: Less than 0.50% of full scale when zeroed on most sensitive range Meter: Taut-band suspension, individually calibrated, mirror-backed scales. Milliwatt scale more than 100 mm (4.25 in) long Calibration Factor Control: 13-position switch normalizes meter reading to account for thermistor sensor calibration factor. Range 100% to 88% in 1% steps Thermistor Sensor: Thermistor sensors are required for operation of the 432A. Power Consumption: 115 to 230 VAC ± 10%, 50 to 400 Hz, 1.5 watts No thermoelectric error for high accuracy over a wide dynamic range Optional long cables for measurment convenience By measuring the output voltage of the thermistor bridges and computing the corresponding power, even higher accuracy of ±0.2 percent ±0.5 microW can be obtained with the 432A. Accuracy can be maintained on even the most sensitive range because the error due to thermoelectric effect is reduced to a negligible level.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 432A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
432A
RF Power Meter 432A
The 432A is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Power Range: 7 ranges with full-scale readings of 10, 30 100 and 300 µW 1, 3 and 10 mW; also calibrated in dBm from -20 dBm to +10 dBm full scale in 5 dB steps Noise: Less than 0.25% of full scale peak (typical) Response Time: At recorder output, 35 ms time constant (typical) Fine Zero: Automatic, operated by front-panel switch Zero Carryover: Less than 0.50% of full scale when zeroed on most sensitive range Meter: Taut-band suspension, individually calibrated, mirror-backed scales. Milliwatt scale more than 100 mm (4.25 in) long Calibration Factor Control: 13-position switch normalizes meter reading to account for thermistor sensor calibration factor. Range 100% to 88% in 1% steps Thermistor Sensor: Thermistor sensors are required for operation of the 432A. Power Consumption: 115 to 230 VAC ± 10%, 50 to 400 Hz, 1.5 watts No thermoelectric error for high accuracy over a wide dynamic range Optional long cables for measurment convenience By measuring the output voltage of the thermistor bridges and computing the corresponding power, even higher accuracy of ±0.2 percent ±0.5 microW can be obtained with the 432A. Accuracy can be maintained on even the most sensitive range because the error due to thermoelectric effect is reduced to a negligible level.

The 432A is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Power Range: 7 ranges with full-scale readings of 10, 30 100 and 300 µW 1, 3 and 10 mW; also calibrated in dBm from -20 dBm to +10 dBm full scale in 5 dB steps
  • Noise: Less than 0.25% of full scale peak (typical)
  • Response Time: At recorder output, 35 ms time constant (typical)
  • Fine Zero: Automatic, operated by front-panel switch
  • Zero Carryover: Less than 0.50% of full scale when zeroed on most sensitive range
  • Meter: Taut-band suspension, individually calibrated, mirror-backed scales. Milliwatt scale more than 100 mm (4.25 in) long
  • Calibration Factor Control: 13-position switch normalizes meter reading to account for thermistor sensor calibration factor. Range 100% to 88% in 1% steps
  • Thermistor Sensor: Thermistor sensors are required for operation of the 432A.
  • Power Consumption: 115 to 230 VAC ± 10%, 50 to 400 Hz, 1.5 watts
  • No thermoelectric error for high accuracy over a wide dynamic range
  • Optional long cables for measurment convenience

By measuring the output voltage of the thermistor bridges and computing the corresponding power, even higher accuracy of ±0.2 percent ±0.5 microW can be obtained with the 432A.
Accuracy can be maintained on even the most sensitive range because the error due to thermoelectric effect is reduced to a negligible level.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 432A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB559A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -55 to 20 dBm
Frequency Range 1.00E7 to 1.25E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meter - 4532 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
RF High Power Calorimeter with Chiller - 1314 - TEGAM, Inc.
Specs
Form Factor Bench top; Rack mount
Display Type Digital
Real Power 10 to 250 watts
View Details