ValueTronics International, Inc. LCR Meter 4287A

Description
The 4287A is a 3 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 1 MHz to 3 GHz, with 100 kHz steps Wide impedance measurement range from 200 m ohm to 3 k ohm Superior measurement repeatability at low test signal level 1% basic accuracy High-speed measurements: 9 ms The Agilent 4287A, RF LCR Meter, offers accurate, reliable and fast measurements from 1 MHz to 3 GHz to improve quality and throughput of electronic component testing in production lines. The Agilent 4287A, RF LCR Meter, employs the direct-current voltage-measurement technique, as opposed to the reflection-measureme nt technique, which yields accurate measurements over a wide impedance range.
Description
The 4287A is a 3 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 1 MHz to 3 GHz, with 100 kHz steps Wide impedance measurement range from 200 m ohm to 3 k ohm Superior measurement repeatability at low test signal level 1% basic accuracy High-speed measurements: 9 ms The Agilent 4287A, RF LCR Meter, offers accurate, reliable and fast measurements from 1 MHz to 3 GHz to improve quality and throughput of electronic component testing in production lines. The Agilent 4287A, RF LCR Meter, employs the direct-current voltage-measurement technique, as opposed to the reflection-measureme nt technique, which yields accurate measurements over a wide impedance range.

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4287A
The 4287A is a 3 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 1 MHz to 3 GHz, with 100 kHz steps Wide impedance measurement range from 200 m ohm to 3 k ohm Superior measurement repeatability at low test signal level 1% basic accuracy High-speed measurements: 9 ms The Agilent 4287A, RF LCR Meter, offers accurate, reliable and fast measurements from 1 MHz to 3 GHz to improve quality and throughput of electronic component testing in production lines. The Agilent 4287A, RF LCR Meter, employs the direct-current voltage-measurement technique, as opposed to the reflection-measureme nt technique, which yields accurate measurements over a wide impedance range.

The 4287A is a 3 GHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 1 MHz to 3 GHz, with 100 kHz steps
  • Wide impedance measurement range from 200 m ohm to 3 k ohm
  • Superior measurement repeatability at low test signal level 1% basic accuracy
  • High-speed measurements: 9 ms

The Agilent 4287A, RF LCR Meter, offers accurate, reliable and fast measurements from 1 MHz to 3 GHz to improve quality and throughput of electronic component testing in production lines. The Agilent 4287A, RF LCR Meter, employs the direct-current voltage-measurement technique, as opposed to the reflection-measurement technique, which yields accurate measurements over a wide impedance range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4287A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details
STEMlab 125-14 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
High Frequency LCR Meter - 65120P - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers