ValueTronics International, Inc. LCR Meter 4282A

Description
The 4282A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measurement Parameters: C-D, Q, ESR, G High Resolution: 6 digit, D:0.00001 Display: Dot-matrix LCD. 4, 5, 6 digits, selectable Basic accuracy of ±1.5%. Measurement circuit modes: Parallel and Series Measuring voltage: 10 nF to 10 mF ranges <1 V RMS; 100 mF range <0.1 V RMS and 1 F range <10 mV RMS. Test signals: Frequency: 1 kHz and 1 MHz, ±0.02%; Signal Level: 0.1 to 1 Vrms, ±10% (C ≤ 20µF), in 0.1 Vrms steps Measurement time modes: SHORT- 6.5 ms, MEDIUM - 10 ms and LONG - 21 ms The Agilent 4282A High Capacitance Meter measures capacitance, dissipation factor, ohm-farad & DC voltage. Measuring frequencies are 50, 60, 100 & 120 Hz; 50 & 60 Hz synchronized by line frequency.
Description
The 4282A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measurement Parameters: C-D, Q, ESR, G High Resolution: 6 digit, D:0.00001 Display: Dot-matrix LCD. 4, 5, 6 digits, selectable Basic accuracy of ±1.5%. Measurement circuit modes: Parallel and Series Measuring voltage: 10 nF to 10 mF ranges <1 V RMS; 100 mF range <0.1 V RMS and 1 F range <10 mV RMS. Test signals: Frequency: 1 kHz and 1 MHz, ±0.02%; Signal Level: 0.1 to 1 Vrms, ±10% (C ≤ 20µF), in 0.1 Vrms steps Measurement time modes: SHORT- 6.5 ms, MEDIUM - 10 ms and LONG - 21 ms The Agilent 4282A High Capacitance Meter measures capacitance, dissipation factor, ohm-farad & DC voltage. Measuring frequencies are 50, 60, 100 & 120 Hz; 50 & 60 Hz synchronized by line frequency.

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4282A
The 4282A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Measurement Parameters: C-D, Q, ESR, G High Resolution: 6 digit, D:0.00001 Display: Dot-matrix LCD. 4, 5, 6 digits, selectable Basic accuracy of ±1.5%. Measurement circuit modes: Parallel and Series Measuring voltage: 10 nF to 10 mF ranges <1 V RMS; 100 mF range <0.1 V RMS and 1 F range <10 mV RMS. Test signals: Frequency: 1 kHz and 1 MHz, ±0.02%; Signal Level: 0.1 to 1 Vrms, ±10% (C ≤ 20µF), in 0.1 Vrms steps Measurement time modes: SHORT- 6.5 ms, MEDIUM - 10 ms and LONG - 21 ms The Agilent 4282A High Capacitance Meter measures capacitance, dissipation factor, ohm-farad & DC voltage. Measuring frequencies are 50, 60, 100 & 120 Hz; 50 & 60 Hz synchronized by line frequency.

The 4282A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Measurement Parameters: C-D, Q, ESR, G
  • High Resolution: 6 digit, D:0.00001
  • Display: Dot-matrix LCD. 4, 5, 6 digits, selectable
  • Basic accuracy of ±1.5%.
  • Measurement circuit modes: Parallel and Series
  • Measuring voltage: 10 nF to 10 mF ranges <1 V RMS; 100 mF range <0.1 V RMS and 1 F range <10 mV RMS.
  • Test signals: Frequency: 1 kHz and 1 MHz, ±0.02%; Signal Level: 0.1 to 1 Vrms, ±10% (C ≤ 20µF), in 0.1 Vrms steps
  • Measurement time modes: SHORT- 6.5 ms, MEDIUM - 10 ms and LONG - 21 ms

The Agilent 4282A High Capacitance Meter measures capacitance, dissipation factor, ohm-farad & DC voltage. Measuring frequencies are 50, 60, 100 & 120 Hz; 50 & 60 Hz synchronized by line frequency.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4282A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 ISO17024 -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details