ValueTronics International, Inc. LCR Meter 4276A

Description
The 4276A is a 20 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequencies 100 Hz to 20 kHz (801 spots) 0.1% basic accuracy Measurements include |Z|-theta, L, C-D, Q, L-D, ESR, G, high speed L, and high speed C Impedance range 10 ω to 1 Mω 10-bin component sorting-comparator GPIB The Agilent 4276A is a general purpose impedance measuring instrument designed to measure circuit components such as capacitors and inductors using frequency and DC bias conditions identical to those of the intended application.
Datasheet
Description
The 4276A is a 20 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequencies 100 Hz to 20 kHz (801 spots) 0.1% basic accuracy Measurements include |Z|-theta, L, C-D, Q, L-D, ESR, G, high speed L, and high speed C Impedance range 10 ω to 1 Mω 10-bin component sorting-comparator GPIB The Agilent 4276A is a general purpose impedance measuring instrument designed to measure circuit components such as capacitors and inductors using frequency and DC bias conditions identical to those of the intended application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4276A
The 4276A is a 20 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequencies 100 Hz to 20 kHz (801 spots) 0.1% basic accuracy Measurements include |Z|-theta, L, C-D, Q, L-D, ESR, G, high speed L, and high speed C Impedance range 10 ω to 1 Mω 10-bin component sorting-comparator GPIB The Agilent 4276A is a general purpose impedance measuring instrument designed to measure circuit components such as capacitors and inductors using frequency and DC bias conditions identical to those of the intended application.

The 4276A is a 20 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Test frequencies 100 Hz to 20 kHz (801 spots)
  • 0.1% basic accuracy
  • Measurements include |Z|-theta, L, C-D, Q, L-D, ESR, G, high speed L, and high speed C
  • Impedance range 10 Ω to 1 MΩ
  • 10-bin component sorting-comparator
  • GPIB

The Agilent 4276A is a general purpose impedance measuring instrument designed to measure circuit components such as capacitors and inductors using frequency and DC bias conditions identical to those of the intended application.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4276A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
LCR Meter - 4310 - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details