ValueTronics International, Inc. LCR Meter 4275A

Description
The 4275A is a 10 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 11 test frequencies from 10 kHz to 10 MHz Test signal level: 1mV to 1Vrms Measures 13 parameters 0.1% Accuracy High resolution - 5½ digit; D=0.00001 Measures L, C, R, D, Q, ESR, |Z|, ø, X, B, G plus Deviation mode Frequency Range: 10 kHz to 10 MHz in 10 spot frequencies GPIB
Description
The 4275A is a 10 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 11 test frequencies from 10 kHz to 10 MHz Test signal level: 1mV to 1Vrms Measures 13 parameters 0.1% Accuracy High resolution - 5½ digit; D=0.00001 Measures L, C, R, D, Q, ESR, |Z|, ø, X, B, G plus Deviation mode Frequency Range: 10 kHz to 10 MHz in 10 spot frequencies GPIB

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4275A
The 4275A is a 10 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 11 test frequencies from 10 kHz to 10 MHz Test signal level: 1mV to 1Vrms Measures 13 parameters 0.1% Accuracy High resolution - 5½ digit; D=0.00001 Measures L, C, R, D, Q, ESR, |Z|, ø, X, B, G plus Deviation mode Frequency Range: 10 kHz to 10 MHz in 10 spot frequencies GPIB

The 4275A is a 10 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 11 test frequencies from 10 kHz to 10 MHz
  • Test signal level: 1mV to 1Vrms
  • Measures 13 parameters
  • 0.1% Accuracy
  • High resolution - 5½ digit; D=0.00001
  • Measures L, C, R, D, Q, ESR, |Z|, Ø, X, B, G plus Deviation mode
  • Frequency Range: 10 kHz to 10 MHz in 10 spot frequencies
  • GPIB
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4275A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details