ValueTronics International, Inc. LCR Meter 4274A

Description
The 4274A is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Addition al Features: 11 test frequencies from 100 Hz to 100 kHz Measures 13 parameters 0.1% Accuracy GPIB The Agilent 4274A is a microprocessor based impedance measuring instrument making the evaluation of LCR components, complex components, and semiconductor materials quick-and-easy. The Agilent 4274A measures only the value of the component and/or device under test, with 5 1/2-digit resolution and 0.1% basic accuracy by reducing the possibility of errors due to self or mutual inductance, stray capacitance and/or residual inductance in the test leads or test fixture used. This measurement is obtained by a four terminal pair configuration and a built in automatic zero offset to compensate for these errors. A self test provides an automatic operational verification check indicating a pass or fail condition. A wide range of components can be tested with the Agilent 4274A due to its wide frequency range of 100 Hz to 100 kHz and test signal levels of 1 mV to 5 VRMS. The meter measures equivalent series resistance (ESR), impedance (|Z|), phase angle (Theta), reactance (X), susceptance (B), and conductance (G), in addition to the conventional L, C, R, D and Q parameters.
Description
The 4274A is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Addition al Features: 11 test frequencies from 100 Hz to 100 kHz Measures 13 parameters 0.1% Accuracy GPIB The Agilent 4274A is a microprocessor based impedance measuring instrument making the evaluation of LCR components, complex components, and semiconductor materials quick-and-easy. The Agilent 4274A measures only the value of the component and/or device under test, with 5 1/2-digit resolution and 0.1% basic accuracy by reducing the possibility of errors due to self or mutual inductance, stray capacitance and/or residual inductance in the test leads or test fixture used. This measurement is obtained by a four terminal pair configuration and a built in automatic zero offset to compensate for these errors. A self test provides an automatic operational verification check indicating a pass or fail condition. A wide range of components can be tested with the Agilent 4274A due to its wide frequency range of 100 Hz to 100 kHz and test signal levels of 1 mV to 5 VRMS. The meter measures equivalent series resistance (ESR), impedance (|Z|), phase angle (Theta), reactance (X), susceptance (B), and conductance (G), in addition to the conventional L, C, R, D and Q parameters.

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4274A
The 4274A is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Addition al Features: 11 test frequencies from 100 Hz to 100 kHz Measures 13 parameters 0.1% Accuracy GPIB The Agilent 4274A is a microprocessor based impedance measuring instrument making the evaluation of LCR components, complex components, and semiconductor materials quick-and-easy. The Agilent 4274A measures only the value of the component and/or device under test, with 5 1/2-digit resolution and 0.1% basic accuracy by reducing the possibility of errors due to self or mutual inductance, stray capacitance and/or residual inductance in the test leads or test fixture used. This measurement is obtained by a four terminal pair configuration and a built in automatic zero offset to compensate for these errors. A self test provides an automatic operational verification check indicating a pass or fail condition. A wide range of components can be tested with the Agilent 4274A due to its wide frequency range of 100 Hz to 100 kHz and test signal levels of 1 mV to 5 VRMS. The meter measures equivalent series resistance (ESR), impedance (|Z|), phase angle (Theta), reactance (X), susceptance (B), and conductance (G), in addition to the conventional L, C, R, D and Q parameters.

The 4274A is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Addition al Features:

  • 11 test frequencies from 100 Hz to 100 kHz
  • Measures 13 parameters
  • 0.1% Accuracy
  • GPIB

The Agilent 4274A is a microprocessor based impedance measuring instrument making the evaluation of LCR components, complex components, and semiconductor materials quick-and-easy. The Agilent 4274A measures only the value of the component and/or device under test, with 5 1/2-digit resolution and 0.1% basic accuracy by reducing the possibility of errors due to self or mutual inductance, stray capacitance and/or residual inductance in the test leads or test fixture used. This measurement is obtained by a four terminal pair configuration and a built in automatic zero offset to compensate for these errors. A self test provides an automatic operational verification check indicating a pass or fail condition.

A wide range of components can be tested with the Agilent 4274A due to its wide frequency range of 100 Hz to 100 kHz and test signal levels of 1 mV to 5 VRMS. The meter measures equivalent series resistance (ESR), impedance (|Z|), phase angle (Theta), reactance (X), susceptance (B), and conductance (G), in addition to the conventional L, C, R, D and Q parameters.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4274A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 Low Noise Bare OEM -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details