ValueTronics International, Inc. LCR Meter 4263B

Description
The 4263B is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.1% basic accuracy 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz test frequencies 20 mV to 1 Vrms in 5m Vrms steps Test signal level monitor function High-speed measurement: 25 ms High-speed contact check Wide capacitance test range Transformer parameter measurements (option 001) The Agilent 4263B is designed for both component evaluation on the production line and fundamental impedance testing for benchtop applications. The Agilent 4263B has five test frequencies that allow you to simulate testing under the correct conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, and 100 kHz.
Datasheet
Description
The 4263B is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.1% basic accuracy 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz test frequencies 20 mV to 1 Vrms in 5m Vrms steps Test signal level monitor function High-speed measurement: 25 ms High-speed contact check Wide capacitance test range Transformer parameter measurements (option 001) The Agilent 4263B is designed for both component evaluation on the production line and fundamental impedance testing for benchtop applications. The Agilent 4263B has five test frequencies that allow you to simulate testing under the correct conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, and 100 kHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4263B
The 4263B is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.1% basic accuracy 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz test frequencies 20 mV to 1 Vrms in 5m Vrms steps Test signal level monitor function High-speed measurement: 25 ms High-speed contact check Wide capacitance test range Transformer parameter measurements (option 001) The Agilent 4263B is designed for both component evaluation on the production line and fundamental impedance testing for benchtop applications. The Agilent 4263B has five test frequencies that allow you to simulate testing under the correct conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, and 100 kHz.

The 4263B is a 100 kHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 0.1% basic accuracy
  • 100 Hz, 120 Hz, 1 kHz, 10 kHz, 100 kHz test frequencies
  • 20 mV to 1 Vrms in 5m Vrms steps
  • Test signal level monitor function
  • High-speed measurement: 25 ms
  • High-speed contact check
  • Wide capacitance test range
  • Transformer parameter measurements (option 001)

The Agilent 4263B is designed for both component evaluation on the production line and fundamental impedance testing for benchtop applications. The Agilent 4263B has five test frequencies that allow you to simulate testing under the correct conditions: 100 Hz, 120 Hz, 1 kHz, 10 kHz, and 100 kHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4263B
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - 6630E - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Capacitance 2.00E-4 to 20000 microF
Inductance Range 2.00E-4 to 200 H
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details