ValueTronics International, Inc. Bridge 4260A

Description
The 4260A is a bridge from Agilent. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Resistance: 10 ohms to 10 Mohms (7 ranges) Capacitance: 1000 pF to 1000 µF (7 ranges) Inductance: 1000 µH to 1000 H (7 ranges) Dissipation: (0.001 to 20) and quality factory (0.05 to 1000) Internal 1 kHz signal drives the bridge The Agilent 4260A Universal Bridge is easy to use, quick to set up and makes for fast measurements. It uses mechanical digital readout for RLC and has handy direction indicators.
Description
The 4260A is a bridge from Agilent. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Resistance: 10 ohms to 10 Mohms (7 ranges) Capacitance: 1000 pF to 1000 µF (7 ranges) Inductance: 1000 µH to 1000 H (7 ranges) Dissipation: (0.001 to 20) and quality factory (0.05 to 1000) Internal 1 kHz signal drives the bridge The Agilent 4260A Universal Bridge is easy to use, quick to set up and makes for fast measurements. It uses mechanical digital readout for RLC and has handy direction indicators.

Suppliers

Company
Product
Description
Supplier Links
Bridge 4260A
The 4260A is a bridge from Agilent. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters. Additional Features: Resistance: 10 ohms to 10 Mohms (7 ranges) Capacitance: 1000 pF to 1000 µF (7 ranges) Inductance: 1000 µH to 1000 H (7 ranges) Dissipation: (0.001 to 20) and quality factory (0.05 to 1000) Internal 1 kHz signal drives the bridge The Agilent 4260A Universal Bridge is easy to use, quick to set up and makes for fast measurements. It uses mechanical digital readout for RLC and has handy direction indicators.

The 4260A is a bridge from Agilent. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency return loss. Bridges check the performance of your system and its components, including amplifiers, couplers, filters, attenuators, terminations, and splitters.

Additional Features:

  • Resistance: 10 ohms to 10 Mohms (7 ranges)
  • Capacitance: 1000 pF to 1000 µF (7 ranges)
  • Inductance: 1000 µH to 1000 H (7 ranges)
  • Dissipation: (0.001 to 20) and quality factory (0.05 to 1000)
  • Internal 1 kHz signal drives the bridge

The Agilent 4260A Universal Bridge is easy to use, quick to set up and makes for fast measurements. It uses mechanical digital readout for RLC and has handy direction indicators.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 4260A
Product Name Bridge
Unlock Full Specs
to access all available technical data

Similar Products