ValueTronics International, Inc. Semiconductor Parameter Analyzer 4155C

Description
The 4155C is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Cost-effective, accurate laboratory bench top parameter nalyzer 4x Medium-power SMU, 2xVSU and 2xVMU Fill-in-the blanks front panel operation Includes Desktop EasyEXPERT software for PC-based GUI instrument control Measurement capabilities: 10 femtoamp and 0.2 microvolt measurement resolution QSCV, Stress Mode, Knob-sweep, and Stand-by functions +/- 200 Volts and +/- 1 Amp High-Power SMU, Pulse Generator capabilities available by optional Keysight Agilent HP 41501B Desktop EasyEXPERT software: Same test and measurement environment for B1500A Semiconductor Device Analyzer Intuitive, task-oriented approach to parametric test Furnished with over 80 pre-defined, user-modifiable application tests Automatically save data to hard disk drive or any networked drive Offline data analysis and application test development via Desktop EasyEXPERT software The Agilent 4155C Semiconductor Parameter Analyzer is an accurate laboratory bench top solution for advanced device characterization. The Agilent 41501B Expander extends your capabilities to 1A/200V, and add a low noise ground unit and dual pulse generators on the Agilent 4155C.
Datasheet
Description
The 4155C is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Cost-effective, accurate laboratory bench top parameter nalyzer 4x Medium-power SMU, 2xVSU and 2xVMU Fill-in-the blanks front panel operation Includes Desktop EasyEXPERT software for PC-based GUI instrument control Measurement capabilities: 10 femtoamp and 0.2 microvolt measurement resolution QSCV, Stress Mode, Knob-sweep, and Stand-by functions +/- 200 Volts and +/- 1 Amp High-Power SMU, Pulse Generator capabilities available by optional Keysight Agilent HP 41501B Desktop EasyEXPERT software: Same test and measurement environment for B1500A Semiconductor Device Analyzer Intuitive, task-oriented approach to parametric test Furnished with over 80 pre-defined, user-modifiable application tests Automatically save data to hard disk drive or any networked drive Offline data analysis and application test development via Desktop EasyEXPERT software The Agilent 4155C Semiconductor Parameter Analyzer is an accurate laboratory bench top solution for advanced device characterization. The Agilent 41501B Expander extends your capabilities to 1A/200V, and add a low noise ground unit and dual pulse generators on the Agilent 4155C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Parameter Analyzer - 4155C - ValueTronics International, Inc.
Elgin, IL, USA
Semiconductor Parameter Analyzer
4155C
Semiconductor Parameter Analyzer 4155C
The 4155C is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices. Additional Features: Cost-effective, accurate laboratory bench top parameter nalyzer 4x Medium-power SMU, 2xVSU and 2xVMU Fill-in-the blanks front panel operation Includes Desktop EasyEXPERT software for PC-based GUI instrument control Measurement capabilities: 10 femtoamp and 0.2 microvolt measurement resolution QSCV, Stress Mode, Knob-sweep, and Stand-by functions +/- 200 Volts and +/- 1 Amp High-Power SMU, Pulse Generator capabilities available by optional Keysight Agilent HP 41501B Desktop EasyEXPERT software: Same test and measurement environment for B1500A Semiconductor Device Analyzer Intuitive, task-oriented approach to parametric test Furnished with over 80 pre-defined, user-modifiable application tests Automatically save data to hard disk drive or any networked drive Offline data analysis and application test development via Desktop EasyEXPERT software The Agilent 4155C Semiconductor Parameter Analyzer is an accurate laboratory bench top solution for advanced device characterization. The Agilent 41501B Expander extends your capabilities to 1A/200V, and add a low noise ground unit and dual pulse generators on the Agilent 4155C.

The 4155C is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic devices, materials, active or passive components, semiconductors, or any other kind of electronic equipment. Engineers use this piece of test equipment for the monitoring of current and voltage responses in different types of devices.

Additional Features:

  • Cost-effective, accurate laboratory bench top parameter nalyzer
  • 4x Medium-power SMU, 2xVSU and 2xVMU
  • Fill-in-the blanks front panel operation
  • Includes Desktop EasyEXPERT software for PC-based GUI instrument control

Measurement capabilities:

  • 10 femtoamp and 0.2 microvolt measurement resolution
  • QSCV, Stress Mode, Knob-sweep, and Stand-by functions
  • +/- 200 Volts and +/- 1 Amp High-Power SMU, Pulse Generator capabilities available by optional Keysight Agilent HP 41501B

Desktop EasyEXPERT software:

  • Same test and measurement environment for B1500A Semiconductor Device Analyzer
  • Intuitive, task-oriented approach to parametric test
  • Furnished with over 80 pre-defined, user-modifiable application tests
  • Automatically save data to hard disk drive or any networked drive
  • Offline data analysis and application test development via Desktop EasyEXPERT software

The Agilent 4155C Semiconductor Parameter Analyzer is an accurate laboratory bench top solution for advanced device characterization. The Agilent 41501B Expander extends your capabilities to 1A/200V, and add a low noise ground unit and dual pulse generators on the Agilent 4155C.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 4155C
Product Name Semiconductor Parameter Analyzer
Unlock Full Specs
to access all available technical data

Similar Products