ValueTronics International, Inc. Standard 4030B-X5

Description
The 4030B-X5 is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Nominal value: 100 ½ Current rating: ±0.001% limit of error, 0.03 A; ±0.02% limit of error, 0.1 A Terminals: four (2 current and 2 potential)
Description
The 4030B-X5 is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Nominal value: 100 ½ Current rating: ±0.001% limit of error, 0.03 A; ±0.02% limit of error, 0.1 A Terminals: four (2 current and 2 potential)

Suppliers

Company
Product
Description
Supplier Links
Standard 4030B-X5
The 4030B-X5 is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Nominal value: 100 ½ Current rating: ±0.001% limit of error, 0.03 A; ±0.02% limit of error, 0.1 A Terminals: four (2 current and 2 potential)

The 4030B-X5 is a used Resistance Standard from Leeds & Northrup. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Nominal value: 100 ½
  • Current rating: ±0.001% limit of error, 0.03 A; ±0.02% limit of error, 0.1 A
  • Terminals: four (2 current and 2 potential)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number 4030B-X5
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5377490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
RTD Simulators - CL510 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Type Resistance; RTD Simulator
Special Features Handheld / Portable
Operating Temperature -25 to 60 C (-13 to 140 F)
View Details
Resistance Decade Box - HARS-X-4-100 - Transcat, Inc.
Specs
Type DecadeBox; Resistance
Decades 4
Range 1.11E6 ohms
View Details
Decade Resistance Boxes - ZX76 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type DecadeBox; Resistance
Range 111111 ohms
Accuracy 0.01 to 1.00 +/- %
View Details