ValueTronics International, Inc. Generator 3785B

Description
The 3785B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Jitter generation and measurement on data and clock Jitter specifications designed to CCITT Recommendation 0.171 Transient-free sweeping of internal CCITT defined jitter tolerance masks Single portable unit for up to 4 internal bit rates Built-in measurement filter to CCITT Recommendations Comprehensive jitter analysis against real-time and jitter amplitude Dedicated jitter measurement system for testing and evaluating the performance of Bell digital transmission terminal and link equipment up to and including the third level (34368kb/s or DS-3) in the digital hierarchy Can be used in production testing, field installation and maintenance of the Bell digital transmission system including PCM/TDM transmission over cable, radio, satellite, and fiber optic links The Jitter receiver offers six types of measurement The Agilent 3785B is a dedicated jitter measurement system for testing and evaluating the performance of CEPT or Bell digital transmission terminal and link equipment up to and including the third level (34368 kb/s or DS-3) in the digital hierarchy. The 3785B can be used in production testing, field installation and maintenance of the CEPT or Bell digital transmission system including PCM/TDM transmission over cable, radio, satellite, and fiber optic links.
Datasheet
Description
The 3785B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Jitter generation and measurement on data and clock Jitter specifications designed to CCITT Recommendation 0.171 Transient-free sweeping of internal CCITT defined jitter tolerance masks Single portable unit for up to 4 internal bit rates Built-in measurement filter to CCITT Recommendations Comprehensive jitter analysis against real-time and jitter amplitude Dedicated jitter measurement system for testing and evaluating the performance of Bell digital transmission terminal and link equipment up to and including the third level (34368kb/s or DS-3) in the digital hierarchy Can be used in production testing, field installation and maintenance of the Bell digital transmission system including PCM/TDM transmission over cable, radio, satellite, and fiber optic links The Jitter receiver offers six types of measurement The Agilent 3785B is a dedicated jitter measurement system for testing and evaluating the performance of CEPT or Bell digital transmission terminal and link equipment up to and including the third level (34368 kb/s or DS-3) in the digital hierarchy. The 3785B can be used in production testing, field installation and maintenance of the CEPT or Bell digital transmission system including PCM/TDM transmission over cable, radio, satellite, and fiber optic links.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 3785B
The 3785B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Jitter generation and measurement on data and clock Jitter specifications designed to CCITT Recommendation 0.171 Transient-free sweeping of internal CCITT defined jitter tolerance masks Single portable unit for up to 4 internal bit rates Built-in measurement filter to CCITT Recommendations Comprehensive jitter analysis against real-time and jitter amplitude Dedicated jitter measurement system for testing and evaluating the performance of Bell digital transmission terminal and link equipment up to and including the third level (34368kb/s or DS-3) in the digital hierarchy Can be used in production testing, field installation and maintenance of the Bell digital transmission system including PCM/TDM transmission over cable, radio, satellite, and fiber optic links The Jitter receiver offers six types of measurement The Agilent 3785B is a dedicated jitter measurement system for testing and evaluating the performance of CEPT or Bell digital transmission terminal and link equipment up to and including the third level (34368 kb/s or DS-3) in the digital hierarchy. The 3785B can be used in production testing, field installation and maintenance of the CEPT or Bell digital transmission system including PCM/TDM transmission over cable, radio, satellite, and fiber optic links.

The 3785B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Jitter generation and measurement on data and clock
  • Jitter specifications designed to CCITT Recommendation 0.171
  • Transient-free sweeping of internal CCITT defined jitter tolerance masks
  • Single portable unit for up to 4 internal bit rates
  • Built-in measurement filter to CCITT Recommendations
  • Comprehensive jitter analysis against real-time and jitter amplitude
  • Dedicated jitter measurement system for testing and evaluating the performance of Bell digital transmission terminal and link equipment up to and including the third level (34368kb/s or DS-3) in the digital hierarchy
  • Can be used in production testing, field installation and maintenance of the Bell digital transmission system including PCM/TDM transmission over cable, radio, satellite, and fiber optic links
  • The Jitter receiver offers six types of measurement

The Agilent 3785B is a dedicated jitter measurement system for testing and evaluating the performance of CEPT or Bell digital transmission terminal and link equipment up to and including the third level (34368 kb/s or DS-3) in the digital hierarchy. The 3785B can be used in production testing, field installation and maintenance of the CEPT or Bell digital transmission system including PCM/TDM transmission over cable, radio, satellite, and fiber optic links.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3785B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Arbitrary Waveform Generators - 2154958 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details