ValueTronics International, Inc. Pattern Generator 3781B

Description
The 3781B is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Test patterns provided include standard 2E+09 - 1, 2E+15 - 1, and 2E+23 - 1 bit PRBS to CCITT Recommendations Fully programmable 16-bit WORD Two 8-bit WORDS which may be alternated under the control of an external signal The Agilent 3781B allows binary or code errors to be injected as single shot or at 10E-03 or 10E-05 rates into a wide range of PRBS and 16-bit WORD test patterns coded in AMI or HDB3.
Datasheet
Description
The 3781B is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Test patterns provided include standard 2E+09 - 1, 2E+15 - 1, and 2E+23 - 1 bit PRBS to CCITT Recommendations Fully programmable 16-bit WORD Two 8-bit WORDS which may be alternated under the control of an external signal The Agilent 3781B allows binary or code errors to be injected as single shot or at 10E-03 or 10E-05 rates into a wide range of PRBS and 16-bit WORD test patterns coded in AMI or HDB3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 3781B - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
3781B
Pattern Generator 3781B
The 3781B is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Test patterns provided include standard 2E+09 - 1, 2E+15 - 1, and 2E+23 - 1 bit PRBS to CCITT Recommendations Fully programmable 16-bit WORD Two 8-bit WORDS which may be alternated under the control of an external signal The Agilent 3781B allows binary or code errors to be injected as single shot or at 10E-03 or 10E-05 rates into a wide range of PRBS and 16-bit WORD test patterns coded in AMI or HDB3.

The 3781B is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additonal Features:

  • Test patterns provided include standard 2E+09 - 1, 2E+15 - 1, and 2E+23 - 1 bit PRBS to CCITT Recommendations
  • Fully programmable 16-bit WORD
  • Two 8-bit WORDS which may be alternated under the control of an external signal

The Agilent 3781B allows binary or code errors to be injected as single shot or at 10E-03 or 10E-05 rates into a wide range of PRBS and 16-bit WORD test patterns coded in AMI or HDB3.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3781B
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details