ValueTronics International, Inc. Pattern Generator 3780A

Description
The 3780A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Compresensive error measuring set in one portable package The instrument measures Binary Errors and Code Errors in digital transmission equipment operating at bit rates between 1 bkb/s and 50 Mb/s Frequency offset generation and measurement are also provided at the standard bit rates used in PCM / TDM transmission The Agilent 3780A pattern generator/error detector is an error measuring set in one portable package for use in manufacturing, field trials, commissioning, and maintenance of digital transmission terminal and link equipment. The instrument measures binary errors and code errors in digital transmission equipment operating at rates between 1 kb/s and 50 MB/s. Frequency offset generation and measurement are provided at the standard PCM/TDM transmission rates.
Description
The 3780A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Compresensive error measuring set in one portable package The instrument measures Binary Errors and Code Errors in digital transmission equipment operating at bit rates between 1 bkb/s and 50 Mb/s Frequency offset generation and measurement are also provided at the standard bit rates used in PCM / TDM transmission The Agilent 3780A pattern generator/error detector is an error measuring set in one portable package for use in manufacturing, field trials, commissioning, and maintenance of digital transmission terminal and link equipment. The instrument measures binary errors and code errors in digital transmission equipment operating at rates between 1 kb/s and 50 MB/s. Frequency offset generation and measurement are provided at the standard PCM/TDM transmission rates.

Suppliers

Company
Product
Description
Supplier Links
Pattern Generator - 3780A - ValueTronics International, Inc.
Elgin, IL, USA
Pattern Generator
3780A
Pattern Generator 3780A
The 3780A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator. Additional Features: Compresensive error measuring set in one portable package The instrument measures Binary Errors and Code Errors in digital transmission equipment operating at bit rates between 1 bkb/s and 50 Mb/s Frequency offset generation and measurement are also provided at the standard bit rates used in PCM / TDM transmission The Agilent 3780A pattern generator/error detector is an error measuring set in one portable package for use in manufacturing, field trials, commissioning, and maintenance of digital transmission terminal and link equipment. The instrument measures binary errors and code errors in digital transmission equipment operating at rates between 1 kb/s and 50 MB/s. Frequency offset generation and measurement are provided at the standard PCM/TDM transmission rates.

The 3780A is a Pattern Generator from Agilent. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular digital signal during a test. There are several channels, or outputs, to choose from on a pattern generator.

Additional Features:

  • Compresensive error measuring set in one portable package
  • The instrument measures Binary Errors and Code Errors in digital transmission equipment operating at bit rates between 1 bkb/s and 50 Mb/s
  • Frequency offset generation and measurement are also provided at the standard bit rates used in PCM / TDM transmission

The Agilent 3780A pattern generator/error detector is an error measuring set in one portable package for use in manufacturing, field trials, commissioning, and maintenance of digital transmission terminal and link equipment. The instrument measures binary errors and code errors in digital transmission equipment operating at rates between 1 kb/s and 50 MB/s. Frequency offset generation and measurement are provided at the standard PCM/TDM transmission rates.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3780A
Product Name Pattern Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1882475 - RS Components, Ltd.
Specs
Inputs 2
Minimum 1.00E-12 MHz
Maximum 1.00E-12 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details