ValueTronics International, Inc. Filter 360B

Description
The 360B is a Filter from Agilent. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: 1200 MHz Low Pass Filter Cut-off frequency: 1200 Mc Rejection: 50 db or more attenuation at 1.25 x cut-off frequency Impedance: 50 ohms through pass band. Should be matched for optimum performance Standing wave ratio: Less than 1.6 to within 100 Mc of cut-off Distance from Center Line to End of Offset, Type N Connector: Male Offset: 2-1/8 inches; Female Offset: 2-1/4 inches No spurious responses Spectrum analyzer preselector With signal generator or signal source in: Slotted line measurements Checking filter characteristics Determining response The Agilent HP 360B Low Pass Filter is designed to facilitate microwave measurements by eliminating harmonics generated by the signal source. Elimination of harmonics is important in making slotted-line measurements, in checking filter characteristics, in determining receiver response and in many other applications. This filter can also be used as preselectors with the 851A/8551A Spectrum Analyzer. As such they permit analysis of signals below the filter cutoff frequency without interference from higher-frequency signals. The 360B filter consists of a brass tube housing a multi-section coaxial type filter. The ends are terminated in type N fittings, one male and one female. Attenuation in the pass band is less than 1 db; and attenuation in the pass band is less than 50 db. There is no spurious response up th three times cut-off frequency.
Description
The 360B is a Filter from Agilent. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: 1200 MHz Low Pass Filter Cut-off frequency: 1200 Mc Rejection: 50 db or more attenuation at 1.25 x cut-off frequency Impedance: 50 ohms through pass band. Should be matched for optimum performance Standing wave ratio: Less than 1.6 to within 100 Mc of cut-off Distance from Center Line to End of Offset, Type N Connector: Male Offset: 2-1/8 inches; Female Offset: 2-1/4 inches No spurious responses Spectrum analyzer preselector With signal generator or signal source in: Slotted line measurements Checking filter characteristics Determining response The Agilent HP 360B Low Pass Filter is designed to facilitate microwave measurements by eliminating harmonics generated by the signal source. Elimination of harmonics is important in making slotted-line measurements, in checking filter characteristics, in determining receiver response and in many other applications. This filter can also be used as preselectors with the 851A/8551A Spectrum Analyzer. As such they permit analysis of signals below the filter cutoff frequency without interference from higher-frequency signals. The 360B filter consists of a brass tube housing a multi-section coaxial type filter. The ends are terminated in type N fittings, one male and one female. Attenuation in the pass band is less than 1 db; and attenuation in the pass band is less than 50 db. There is no spurious response up th three times cut-off frequency.

Suppliers

Company
Product
Description
Supplier Links
Filter 360B
The 360B is a Filter from Agilent. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: 1200 MHz Low Pass Filter Cut-off frequency: 1200 Mc Rejection: 50 db or more attenuation at 1.25 x cut-off frequency Impedance: 50 ohms through pass band. Should be matched for optimum performance Standing wave ratio: Less than 1.6 to within 100 Mc of cut-off Distance from Center Line to End of Offset, Type N Connector: Male Offset: 2-1/8 inches; Female Offset: 2-1/4 inches No spurious responses Spectrum analyzer preselector With signal generator or signal source in: Slotted line measurements Checking filter characteristics Determining response The Agilent HP 360B Low Pass Filter is designed to facilitate microwave measurements by eliminating harmonics generated by the signal source. Elimination of harmonics is important in making slotted-line measurements, in checking filter characteristics, in determining receiver response and in many other applications. This filter can also be used as preselectors with the 851A/8551A Spectrum Analyzer. As such they permit analysis of signals below the filter cutoff frequency without interference from higher-frequency signals. The 360B filter consists of a brass tube housing a multi-section coaxial type filter. The ends are terminated in type N fittings, one male and one female. Attenuation in the pass band is less than 1 db; and attenuation in the pass band is less than 50 db. There is no spurious response up th three times cut-off frequency.

The 360B is a Filter from Agilent. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • 1200 MHz Low Pass Filter
  • Cut-off frequency: 1200 Mc
  • Rejection: 50 db or more attenuation at 1.25 x cut-off frequency
  • Impedance: 50 ohms through pass band. Should be matched for optimum performance
  • Standing wave ratio: Less than 1.6 to within 100 Mc of cut-off
  • Distance from Center Line to End of Offset, Type N Connector: Male Offset: 2-1/8 inches; Female Offset: 2-1/4 inches
  • No spurious responses
  • Spectrum analyzer preselector

With signal generator or signal source in:

  • Slotted line measurements
  • Checking filter characteristics
  • Determining response

The Agilent HP 360B Low Pass Filter is designed to facilitate microwave measurements by eliminating harmonics generated by the signal source. Elimination of harmonics is important in making slotted-line measurements, in checking filter characteristics, in determining receiver response and in many other applications. This filter can also be used as preselectors with the 851A/8551A Spectrum Analyzer. As such they permit analysis of signals below the filter cutoff frequency without interference from higher-frequency signals.

The 360B filter consists of a brass tube housing a multi-section coaxial type filter. The ends are terminated in type N fittings, one male and one female. Attenuation in the pass band is less than 1 db; and attenuation in the pass band is less than 50 db. There is no spurious response up th three times cut-off frequency.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 360B
Product Name Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

DC-108MHz – Low Pass Filter - UIYLPF3512A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 150 to 2000 MHz
View Details
Passive GaAs MMIC 15.82 - 22.65 GHz Bandpass Filter - MFBP-00053CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15820 to 22650 MHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3800 MHz Absorptive Low Pass Filter - AE3800LL9330-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3800 MHz
View Details