ValueTronics International, Inc. Tracking Generator 3570A

Description
The 3570A is a tracking generator from Agilent. Additional Features: The Keysight Agilent HP 3570A Tracking Receiver has two identical channels for fast, high accuracy "B-A" measurements of gain or insertion loss of two-port devices and to measure the phase shift between input and output ports. The Keysight Agilent HP 3570A can also function as a limit comparator to determine how closely the gain and phase response of a device matches that of a reference. The frequency range covers from 50 Hz to 13 MHz.
Description
The 3570A is a tracking generator from Agilent. Additional Features: The Keysight Agilent HP 3570A Tracking Receiver has two identical channels for fast, high accuracy "B-A" measurements of gain or insertion loss of two-port devices and to measure the phase shift between input and output ports. The Keysight Agilent HP 3570A can also function as a limit comparator to determine how closely the gain and phase response of a device matches that of a reference. The frequency range covers from 50 Hz to 13 MHz.

Suppliers

Company
Product
Description
Supplier Links
Tracking Generator - 3570A - ValueTronics International, Inc.
Elgin, IL, USA
Tracking Generator
3570A
Tracking Generator 3570A
The 3570A is a tracking generator from Agilent. Additional Features: The Keysight Agilent HP 3570A Tracking Receiver has two identical channels for fast, high accuracy "B-A" measurements of gain or insertion loss of two-port devices and to measure the phase shift between input and output ports. The Keysight Agilent HP 3570A can also function as a limit comparator to determine how closely the gain and phase response of a device matches that of a reference. The frequency range covers from 50 Hz to 13 MHz.

The 3570A is a tracking generator from Agilent.

Additional Features:

The Keysight Agilent HP 3570A Tracking Receiver has two identical channels for fast, high accuracy "B-A" measurements of gain or insertion loss of two-port devices and to measure the phase shift between input and output ports.
The Keysight Agilent HP 3570A can also function as a limit comparator to determine how closely the gain and phase response of a device matches that of a reference. The frequency range covers from 50 Hz to 13 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3570A
Product Name Tracking Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1236462 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details