ValueTronics International, Inc. Signal Analyzer 35660A

Description
The 35660A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Accuracy: ±0.003% of frequency reading Spectrum analysis from 488µHz to 102.4 kHz Network analysis from 244µHz to 51.2 kHz The FFT provides 401 lines of resolution in both one and two channel modes The HP 35660A Dual-Channel, Dynamic Signal Analyzer is an FFT based instrument that provides spectrum and network measurements in electronics, mechanical test, acoustics, and other low frequency application areas. The Agilent 35660A is a used Dual-Channel Dynamic Signal Analyzer that offers built-in test and automation features, traditionally available only with a computer. This performs spectrum analysis from 488µHz to 102.4 kHz and network analysis from 244µHz to 51.2 kHz. The FFT provides 401 lines of resolution in both one and two channel modes.
Description
The 35660A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Accuracy: ±0.003% of frequency reading Spectrum analysis from 488µHz to 102.4 kHz Network analysis from 244µHz to 51.2 kHz The FFT provides 401 lines of resolution in both one and two channel modes The HP 35660A Dual-Channel, Dynamic Signal Analyzer is an FFT based instrument that provides spectrum and network measurements in electronics, mechanical test, acoustics, and other low frequency application areas. The Agilent 35660A is a used Dual-Channel Dynamic Signal Analyzer that offers built-in test and automation features, traditionally available only with a computer. This performs spectrum analysis from 488µHz to 102.4 kHz and network analysis from 244µHz to 51.2 kHz. The FFT provides 401 lines of resolution in both one and two channel modes.

Suppliers

Company
Product
Description
Supplier Links
Signal Analyzer - 35660A - ValueTronics International, Inc.
Elgin, IL, USA
Signal Analyzer
35660A
Signal Analyzer 35660A
The 35660A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Accuracy: ±0.003% of frequency reading Spectrum analysis from 488µHz to 102.4 kHz Network analysis from 244µHz to 51.2 kHz The FFT provides 401 lines of resolution in both one and two channel modes The HP 35660A Dual-Channel, Dynamic Signal Analyzer is an FFT based instrument that provides spectrum and network measurements in electronics, mechanical test, acoustics, and other low frequency application areas. The Agilent 35660A is a used Dual-Channel Dynamic Signal Analyzer that offers built-in test and automation features, traditionally available only with a computer. This performs spectrum analysis from 488µHz to 102.4 kHz and network analysis from 244µHz to 51.2 kHz. The FFT provides 401 lines of resolution in both one and two channel modes.

The 35660A is a 102 kHz signal analyzer from HP. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • Accuracy: ±0.003% of frequency reading
  • Spectrum analysis from 488µHz to 102.4 kHz
  • Network analysis from 244µHz to 51.2 kHz
  • The FFT provides 401 lines of resolution in both one and two channel modes

The HP 35660A Dual-Channel, Dynamic Signal Analyzer is an FFT based instrument that provides spectrum and network measurements in electronics, mechanical test, acoustics, and other low frequency application areas. The Agilent 35660A is a used Dual-Channel Dynamic Signal Analyzer that offers built-in test and automation features, traditionally available only with a computer. This performs spectrum analysis from 488µHz to 102.4 kHz and network analysis from 244µHz to 51.2 kHz. The FFT provides 401 lines of resolution in both one and two channel modes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 35660A
Product Name Signal Analyzer
Frequency Range 102 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details