ValueTronics International, Inc. Step Attenuator 354A

Description
The 354A is a 12.4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Mode of Operation: Manual Attenuation: 0-60 in 10 dB steps Frequency Range: DC-12.4 GHz Accuracy: +2 dB Impedance: 50 ohms Power Dissipation: 2 watts avg., 100 peak Max. SWR: 1.5, DC - 8 GHz; 1.75, 8 - 12.4 GHz Max. Insertion Loss: <1.5 dB The Agilent 354A is a turret-type coaxial attenuator which provides 0 to 60 dB of attenuation in 10-dB steps over the frequency range from DC to 12.4 GHz. Attenuation changes are made with a simple knob rotation: no pull-turn-push sequence is required. For bench use the attenuator is supplied with a base; however, the base is removable for easy conversion to rack mount.
Description
The 354A is a 12.4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Mode of Operation: Manual Attenuation: 0-60 in 10 dB steps Frequency Range: DC-12.4 GHz Accuracy: +2 dB Impedance: 50 ohms Power Dissipation: 2 watts avg., 100 peak Max. SWR: 1.5, DC - 8 GHz; 1.75, 8 - 12.4 GHz Max. Insertion Loss: <1.5 dB The Agilent 354A is a turret-type coaxial attenuator which provides 0 to 60 dB of attenuation in 10-dB steps over the frequency range from DC to 12.4 GHz. Attenuation changes are made with a simple knob rotation: no pull-turn-push sequence is required. For bench use the attenuator is supplied with a base; however, the base is removable for easy conversion to rack mount.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 354A - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
354A
Step Attenuator 354A
The 354A is a 12.4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Mode of Operation: Manual Attenuation: 0-60 in 10 dB steps Frequency Range: DC-12.4 GHz Accuracy: +2 dB Impedance: 50 ohms Power Dissipation: 2 watts avg., 100 peak Max. SWR: 1.5, DC - 8 GHz; 1.75, 8 - 12.4 GHz Max. Insertion Loss: <1.5 dB The Agilent 354A is a turret-type coaxial attenuator which provides 0 to 60 dB of attenuation in 10-dB steps over the frequency range from DC to 12.4 GHz. Attenuation changes are made with a simple knob rotation: no pull-turn-push sequence is required. For bench use the attenuator is supplied with a base; however, the base is removable for easy conversion to rack mount.

The 354A is a 12.4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Mode of Operation: Manual
  • Attenuation: 0-60 in 10 dB steps
  • Frequency Range: DC-12.4 GHz
  • Accuracy: +2 dB
  • Impedance: 50 ohms
  • Power Dissipation: 2 watts avg., 100 peak
  • Max. SWR: 1.5, DC - 8 GHz; 1.75, 8 - 12.4 GHz
  • Max. Insertion Loss: <1.5 dB

The Agilent 354A is a turret-type coaxial attenuator which provides 0 to 60 dB of attenuation in 10-dB steps over the frequency range from DC to 12.4 GHz. Attenuation changes are made with a simple knob rotation: no pull-turn-push sequence is required. For bench use the attenuator is supplied with a base; however, the base is removable for easy conversion to rack mount.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 354A
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123122P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details