ValueTronics International, Inc. Switch Mainframe 3499A

Description
The 3499A is a switch mainframe from Agilent. Additional Features: High speed, high density, switching system for electronic/optical automated test (ATE) applications 26 electronic and fiber-optic modules that are available Five module slots, up to 200 channels Switching modules with built-in relay cycle counters DC to 26.5 GHz, 1 mA to 8A, 1 mV to 1000 V Easy wiring with connection kits and multi-function modules for easy space savings You can choose from different plug-in modules to switch: Electronic signals from DC to 26.5 GHz Voltages to 250 V, or currents to 8 A All units have an efficient user interface that works equally well on the manufacturing floor and in desktop applications. High-performance switching modules, multifunction modules, built-in relay cycle counters and straightforward connections all contribute to the performance and day-to-day usability of the 3499. While traditional switching mainframes open/close relays in sequence, the Agilent 3499A/B/C systems use innovative parallel driving circuits to open/close switches simultaneously, significantly increasing test throughput. The systems also provide high-density modules with up to 40 channels per module.
Description
The 3499A is a switch mainframe from Agilent. Additional Features: High speed, high density, switching system for electronic/optical automated test (ATE) applications 26 electronic and fiber-optic modules that are available Five module slots, up to 200 channels Switching modules with built-in relay cycle counters DC to 26.5 GHz, 1 mA to 8A, 1 mV to 1000 V Easy wiring with connection kits and multi-function modules for easy space savings You can choose from different plug-in modules to switch: Electronic signals from DC to 26.5 GHz Voltages to 250 V, or currents to 8 A All units have an efficient user interface that works equally well on the manufacturing floor and in desktop applications. High-performance switching modules, multifunction modules, built-in relay cycle counters and straightforward connections all contribute to the performance and day-to-day usability of the 3499. While traditional switching mainframes open/close relays in sequence, the Agilent 3499A/B/C systems use innovative parallel driving circuits to open/close switches simultaneously, significantly increasing test throughput. The systems also provide high-density modules with up to 40 channels per module.

Suppliers

Company
Product
Description
Supplier Links
Switch Mainframe - 3499A - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
3499A
Switch Mainframe 3499A
The 3499A is a switch mainframe from Agilent. Additional Features: High speed, high density, switching system for electronic/optical automated test (ATE) applications 26 electronic and fiber-optic modules that are available Five module slots, up to 200 channels Switching modules with built-in relay cycle counters DC to 26.5 GHz, 1 mA to 8A, 1 mV to 1000 V Easy wiring with connection kits and multi-function modules for easy space savings You can choose from different plug-in modules to switch: Electronic signals from DC to 26.5 GHz Voltages to 250 V, or currents to 8 A All units have an efficient user interface that works equally well on the manufacturing floor and in desktop applications. High-performance switching modules, multifunction modules, built-in relay cycle counters and straightforward connections all contribute to the performance and day-to-day usability of the 3499. While traditional switching mainframes open/close relays in sequence, the Agilent 3499A/B/C systems use innovative parallel driving circuits to open/close switches simultaneously, significantly increasing test throughput. The systems also provide high-density modules with up to 40 channels per module.

The 3499A is a switch mainframe from Agilent.

Additional Features:

  • High speed, high density, switching system for electronic/optical automated test (ATE) applications
  • 26 electronic and fiber-optic modules that are available
  • Five module slots, up to 200 channels
  • Switching modules with built-in relay cycle counters
  • DC to 26.5 GHz, 1 mA to 8A, 1 mV to 1000 V
  • Easy wiring with connection kits and multi-function modules for easy space savings

You can choose from different plug-in modules to switch:

  • Electronic signals from DC to 26.5 GHz
  • Voltages to 250 V, or currents to 8 A

All units have an efficient user interface that works equally well on the manufacturing floor and in desktop applications. High-performance switching modules, multifunction modules, built-in relay cycle counters and straightforward connections all contribute to the performance and day-to-day usability of the 3499.

While traditional switching mainframes open/close relays in sequence, the Agilent 3499A/B/C systems use innovative parallel driving circuits to open/close switches simultaneously, significantly increasing test throughput. The systems also provide high-density modules with up to 40 channels per module.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 3499A
Product Name Switch Mainframe
Unlock Full Specs
to access all available technical data

Similar Products