ValueTronics International, Inc. Data Logger 3498A

Description
The 3498A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Can hold up to ten Keysight Agilent HP 3497A plug-in assemblies Use of one or more Keysight Agilent HP 3498A requires a Keysight Agilent HP 3497A for control; all required connecting cables are supplied with the Keysight Agilent HP 3498A Up to thirteen Keysight Agilent HP 3498As can be controlled by a single Keysight Agilent HP 3497A
Description
The 3498A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Can hold up to ten Keysight Agilent HP 3497A plug-in assemblies Use of one or more Keysight Agilent HP 3498A requires a Keysight Agilent HP 3497A for control; all required connecting cables are supplied with the Keysight Agilent HP 3498A Up to thirteen Keysight Agilent HP 3498As can be controlled by a single Keysight Agilent HP 3497A

Suppliers

Company
Product
Description
Supplier Links
Data Logger 3498A
The 3498A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Can hold up to ten Keysight Agilent HP 3497A plug-in assemblies Use of one or more Keysight Agilent HP 3498A requires a Keysight Agilent HP 3497A for control; all required connecting cables are supplied with the Keysight Agilent HP 3498A Up to thirteen Keysight Agilent HP 3498As can be controlled by a single Keysight Agilent HP 3497A

The 3498A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Can hold up to ten Keysight Agilent HP 3497A plug-in assemblies
  • Use of one or more Keysight Agilent HP 3498A requires a Keysight Agilent HP 3497A for control; all required connecting cables are supplied with the Keysight Agilent HP 3498A
  • Up to thirteen Keysight Agilent HP 3498As can be controlled by a single Keysight Agilent HP 3497A
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 3498A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Current Analog Input EtherCAT Slice IO Module - AMAX-5017C-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B45 Frequency Input Module - 8B45-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details