ValueTronics International, Inc. Data Logger 34970A

Description
The 34970A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 3-slot mainframe with built-in GPIB and RS232 interfaces 6 1/2-digit (22-bit) internal DMM, scanning up to 250 channels per second (not available with option 001) 8 switch and control plug-in modules to choose from Built-in signal conditioning measures thermocouples, RTDs and thermistors, AC/DC volts and current; resistance; frequency and period 50k readings of non-volatile memory holds data when power is removed Hi/LO alarm limits on each channel, plus 4 TTL alarm outputs Free BenchLink data logger software to create tests without programming The Agilent 34970A is easy to use for a-multitude of data logging and monitoring applications, either stand-alone or with a computer. Its-flexible, modular design makes it-scalable from 20 to 120 channels, and lets you add actuator, digital I/O, and analog output channels for simple control. Its small size and ruggedized features make it perfect for portable applications, and its small footprint makes it ideal for cramped benchtop testing. Standard GPIB (IEEE 488) and RS-232 interfaces let you program the instrument if you wish to automate tests. What’s more, each channel is independently configurable. This means you can configure channel 1 for dcV, channel 2 for a K-type thermocouple, and channels 3 and 13 for a 4-wire RTD measurement, all on the same module, all in a single scan. For custom linear conversions, use the Mx+B scaling function on any channel. You can even display a custom 3-character engineering label like RPM or PSI to identify your measurement units. Alarms are available on a per-channel basis as well. Enter a high limit, a low limit, or both. The unit compares each reading to its limits and flags any out-of-range measurements. You can assign one of four TTL alarm outputs to any input channel to trigger external alarm lights, sirens, or send a TTL pulse to your control system, all without a PC connected. This unit automatically builds-a scan list that includes all configured inputs (even digital inputs from the Agilent 34907A multifunction module) in ascending order by channel number. You can pace scans by setting the unit’s internal timer for automatic scanning at a specific interval, by manually pressing a front-panel button, or by sending a software command or external TTL trigger pulse. FYI – Keysight Technologies, Agilent Technologies, and HP (Hewlett Packard) are the same Test and Measurement Company. For more info – check out our blog: Understand the Difference Between HP, Agilent, and Keysight Contact us for the Agilent 34970A Price (if not shown above) or if you need the 34970A Programming Manual, Drivers, or Service Guide. Agilent Modules Selection Guide Model Description - Type - Speed (ch/sec) - Max Volts - Max Amps - Bandwidth - Thermal Offset - Comments 34901A 20 ch Multiplexer 2-wire armature (4-wire selectable) 60 300 V 1A 10 MHz < 3 µV Built-in cold junction reference 2 additional current channels (22 total) 34902A 16 ch Multiplexer 2-wire reed (4-wire selectable) 250 300 V 50 mA 10 MHz < 6 µV Built-in cold junction reference 34903A 20 ch Actuator/GP Switch SPDT/form C 120 300 V 1A 10 MHz < 3 µV 34904A 4 x 8 Matrix 2-wire armature 120 300 V 1A 10 MHz < 3 µV 34905A Dual 4 ch RF Mux 50 Ohms Common Low (unterminated) 60 42 V 0.7 A 2 GHz < 6 µV 1 GHz bandwidth through BNC-to-SMB adapter cable 34906A Dual 4 ch RF Mux 75 Ohms Common Low (unterminated) 60 42 V 0.7 A 2 GHz < 6 µV 1 GHz bandwidth through BNC-to-SMB adapter cable 34907A Multifunction Module Two 8-bit digital I/O ports, 26-bit Event Counter, Two 16-bit Analog outputs 42 V, 42 V, +-12 V 400 mA, 10 mA 100KHz, DC Open drain, Selectable input threshold, Max 40 mA total output per frame 34908A 40 ch Single-Ended Mux 1-wire armature (common low) 60 300 V 1A 10 MHz < 3 µV Built-in cold junction reference, No four-wire measurements
Datasheet
Description
The 34970A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 3-slot mainframe with built-in GPIB and RS232 interfaces 6 1/2-digit (22-bit) internal DMM, scanning up to 250 channels per second (not available with option 001) 8 switch and control plug-in modules to choose from Built-in signal conditioning measures thermocouples, RTDs and thermistors, AC/DC volts and current; resistance; frequency and period 50k readings of non-volatile memory holds data when power is removed Hi/LO alarm limits on each channel, plus 4 TTL alarm outputs Free BenchLink data logger software to create tests without programming The Agilent 34970A is easy to use for a-multitude of data logging and monitoring applications, either stand-alone or with a computer. Its-flexible, modular design makes it-scalable from 20 to 120 channels, and lets you add actuator, digital I/O, and analog output channels for simple control. Its small size and ruggedized features make it perfect for portable applications, and its small footprint makes it ideal for cramped benchtop testing. Standard GPIB (IEEE 488) and RS-232 interfaces let you program the instrument if you wish to automate tests. What’s more, each channel is independently configurable. This means you can configure channel 1 for dcV, channel 2 for a K-type thermocouple, and channels 3 and 13 for a 4-wire RTD measurement, all on the same module, all in a single scan. For custom linear conversions, use the Mx+B scaling function on any channel. You can even display a custom 3-character engineering label like RPM or PSI to identify your measurement units. Alarms are available on a per-channel basis as well. Enter a high limit, a low limit, or both. The unit compares each reading to its limits and flags any out-of-range measurements. You can assign one of four TTL alarm outputs to any input channel to trigger external alarm lights, sirens, or send a TTL pulse to your control system, all without a PC connected. This unit automatically builds-a scan list that includes all configured inputs (even digital inputs from the Agilent 34907A multifunction module) in ascending order by channel number. You can pace scans by setting the unit’s internal timer for automatic scanning at a specific interval, by manually pressing a front-panel button, or by sending a software command or external TTL trigger pulse. FYI – Keysight Technologies, Agilent Technologies, and HP (Hewlett Packard) are the same Test and Measurement Company. For more info – check out our blog: Understand the Difference Between HP, Agilent, and Keysight Contact us for the Agilent 34970A Price (if not shown above) or if you need the 34970A Programming Manual, Drivers, or Service Guide. Agilent Modules Selection Guide Model Description - Type - Speed (ch/sec) - Max Volts - Max Amps - Bandwidth - Thermal Offset - Comments 34901A 20 ch Multiplexer 2-wire armature (4-wire selectable) 60 300 V 1A 10 MHz < 3 µV Built-in cold junction reference 2 additional current channels (22 total) 34902A 16 ch Multiplexer 2-wire reed (4-wire selectable) 250 300 V 50 mA 10 MHz < 6 µV Built-in cold junction reference 34903A 20 ch Actuator/GP Switch SPDT/form C 120 300 V 1A 10 MHz < 3 µV 34904A 4 x 8 Matrix 2-wire armature 120 300 V 1A 10 MHz < 3 µV 34905A Dual 4 ch RF Mux 50 Ohms Common Low (unterminated) 60 42 V 0.7 A 2 GHz < 6 µV 1 GHz bandwidth through BNC-to-SMB adapter cable 34906A Dual 4 ch RF Mux 75 Ohms Common Low (unterminated) 60 42 V 0.7 A 2 GHz < 6 µV 1 GHz bandwidth through BNC-to-SMB adapter cable 34907A Multifunction Module Two 8-bit digital I/O ports, 26-bit Event Counter, Two 16-bit Analog outputs 42 V, 42 V, +-12 V 400 mA, 10 mA 100KHz, DC Open drain, Selectable input threshold, Max 40 mA total output per frame 34908A 40 ch Single-Ended Mux 1-wire armature (common low) 60 300 V 1A 10 MHz < 3 µV Built-in cold junction reference, No four-wire measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 34970A
The 34970A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 3-slot mainframe with built-in GPIB and RS232 interfaces 6 1/2-digit (22-bit) internal DMM, scanning up to 250 channels per second (not available with option 001) 8 switch and control plug-in modules to choose from Built-in signal conditioning measures thermocouples, RTDs and thermistors, AC/DC volts and current; resistance; frequency and period 50k readings of non-volatile memory holds data when power is removed Hi/LO alarm limits on each channel, plus 4 TTL alarm outputs Free BenchLink data logger software to create tests without programming The Agilent 34970A is easy to use for a-multitude of data logging and monitoring applications, either stand-alone or with a computer. Its-flexible, modular design makes it-scalable from 20 to 120 channels, and lets you add actuator, digital I/O, and analog output channels for simple control. Its small size and ruggedized features make it perfect for portable applications, and its small footprint makes it ideal for cramped benchtop testing. Standard GPIB (IEEE 488) and RS-232 interfaces let you program the instrument if you wish to automate tests. What’s more, each channel is independently configurable. This means you can configure channel 1 for dcV, channel 2 for a K-type thermocouple, and channels 3 and 13 for a 4-wire RTD measurement, all on the same module, all in a single scan. For custom linear conversions, use the Mx+B scaling function on any channel. You can even display a custom 3-character engineering label like RPM or PSI to identify your measurement units. Alarms are available on a per-channel basis as well. Enter a high limit, a low limit, or both. The unit compares each reading to its limits and flags any out-of-range measurements. You can assign one of four TTL alarm outputs to any input channel to trigger external alarm lights, sirens, or send a TTL pulse to your control system, all without a PC connected. This unit automatically builds-a scan list that includes all configured inputs (even digital inputs from the Agilent 34907A multifunction module) in ascending order by channel number. You can pace scans by setting the unit’s internal timer for automatic scanning at a specific interval, by manually pressing a front-panel button, or by sending a software command or external TTL trigger pulse. FYI – Keysight Technologies, Agilent Technologies, and HP (Hewlett Packard) are the same Test and Measurement Company. For more info – check out our blog: Understand the Difference Between HP, Agilent, and Keysight Contact us for the Agilent 34970A Price (if not shown above) or if you need the 34970A Programming Manual, Drivers, or Service Guide. Agilent Modules Selection Guide Model Description - Type - Speed (ch/sec) - Max Volts - Max Amps - Bandwidth - Thermal Offset - Comments 34901A 20 ch Multiplexer 2-wire armature (4-wire selectable) 60 300 V 1A 10 MHz < 3 µV Built-in cold junction reference 2 additional current channels (22 total) 34902A 16 ch Multiplexer 2-wire reed (4-wire selectable) 250 300 V 50 mA 10 MHz < 6 µV Built-in cold junction reference 34903A 20 ch Actuator/GP Switch SPDT/form C 120 300 V 1A 10 MHz < 3 µV 34904A 4 x 8 Matrix 2-wire armature 120 300 V 1A 10 MHz < 3 µV 34905A Dual 4 ch RF Mux 50 Ohms Common Low (unterminated) 60 42 V 0.7 A 2 GHz < 6 µV 1 GHz bandwidth through BNC-to-SMB adapter cable 34906A Dual 4 ch RF Mux 75 Ohms Common Low (unterminated) 60 42 V 0.7 A 2 GHz < 6 µV 1 GHz bandwidth through BNC-to-SMB adapter cable 34907A Multifunction Module Two 8-bit digital I/O ports, 26-bit Event Counter, Two 16-bit Analog outputs 42 V, 42 V, +-12 V 400 mA, 10 mA 100KHz, DC Open drain, Selectable input threshold, Max 40 mA total output per frame 34908A 40 ch Single-Ended Mux 1-wire armature (common low) 60 300 V 1A 10 MHz < 3 µV Built-in cold junction reference, No four-wire measurements

The 34970A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 3-slot mainframe with built-in GPIB and RS232 interfaces
  • 6 1/2-digit (22-bit) internal DMM, scanning up to 250 channels per second (not available with option 001)
  • 8 switch and control plug-in modules to choose from
  • Built-in signal conditioning measures thermocouples, RTDs and thermistors, AC/DC volts and current; resistance; frequency and period
  • 50k readings of non-volatile memory holds data when power is removed
  • Hi/LO alarm limits on each channel, plus 4 TTL alarm outputs
  • Free BenchLink data logger software to create tests without programming

The Agilent 34970A is easy to use for a-multitude of data logging and monitoring applications, either stand-alone or with a computer. Its-flexible, modular design makes it-scalable from 20 to 120 channels, and lets you add actuator, digital I/O, and analog output channels for simple control. Its small size and ruggedized features make it perfect for portable applications, and its small footprint makes it ideal for cramped benchtop testing. Standard GPIB (IEEE 488) and RS-232 interfaces let you program the instrument if you wish to automate tests.

What’s more, each channel is independently configurable. This means you can configure channel 1 for dcV, channel 2 for a K-type thermocouple, and channels 3 and 13 for a 4-wire RTD measurement, all on the same module, all in a single scan. For custom linear conversions, use the Mx+B scaling function on any channel. You can even display a custom 3-character engineering label like RPM or PSI to identify your measurement units.
Alarms are available on a per-channel basis as well. Enter a high limit, a low limit, or both. The unit compares each reading to its limits and flags any out-of-range measurements. You can assign one of four TTL alarm outputs to any input
channel to trigger external alarm lights, sirens, or send a TTL pulse to your control system, all without a PC connected.

This unit automatically builds-a scan list that includes all configured inputs (even digital inputs from the Agilent 34907A multifunction module) in ascending order by channel number. You can pace scans by setting the unit’s internal timer for automatic scanning at a specific interval, by manually pressing a front-panel button, or by sending a software command or external TTL trigger pulse.

FYI – Keysight Technologies, Agilent Technologies, and HP (Hewlett Packard) are the same Test and Measurement Company. For more info – check out our blog: Understand the Difference Between HP, Agilent, and Keysight

Contact us for the Agilent 34970A Price (if not shown above) or if you need the 34970A Programming Manual, Drivers, or Service Guide.

Agilent Modules Selection Guide

Model Description - Type - Speed (ch/sec) - Max Volts - Max Amps - Bandwidth - Thermal Offset - Comments
34901A 20 ch Multiplexer 2-wire armature (4-wire selectable) 60 300 V 1A 10 MHz < 3 µV Built-in cold junction reference 2 additional current channels (22 total)
34902A 16 ch Multiplexer 2-wire reed (4-wire selectable) 250 300 V 50 mA 10 MHz < 6 µV Built-in cold junction reference
34903A 20 ch Actuator/GP Switch SPDT/form C 120 300 V 1A 10 MHz < 3 µV
34904A 4 x 8 Matrix 2-wire armature 120 300 V 1A 10 MHz < 3 µV
34905A Dual 4 ch RF Mux 50 Ohms Common Low (unterminated) 60 42 V 0.7 A 2 GHz < 6 µV 1 GHz bandwidth through BNC-to-SMB adapter cable
34906A Dual 4 ch RF Mux 75 Ohms Common Low (unterminated) 60 42 V 0.7 A 2 GHz < 6 µV 1 GHz bandwidth through BNC-to-SMB adapter cable
34907A Multifunction Module Two 8-bit digital I/O ports, 26-bit Event Counter, Two 16-bit Analog outputs 42 V, 42 V, +-12 V 400 mA, 10 mA 100KHz, DC Open drain, Selectable input threshold, Max 40 mA total output per frame
34908A 40 ch Single-Ended Mux 1-wire armature (common low) 60 300 V 1A 10 MHz < 3 µV Built-in cold junction reference, No four-wire measurements

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 34970A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM5B392 Matched-Pair Servo/Motor Controller Module - SCM5B392-xx - Dataforth Corporation
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details