ValueTronics International, Inc. Data Logger 34952A

Description
The 34952A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Four 8-bit channels of digital input and output A 100 kHz gated totalizer Two ±12V analog outputs Standard 50-Pin Dsub connectors allow for use with standard cables, terminal blocks, or mass interconnect solutions The Agilent 34952A module for the 34980A Multifunction Switch/Measure Unit allows great flexibility for a variety of sense and control applications.
Description
The 34952A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Four 8-bit channels of digital input and output A 100 kHz gated totalizer Two ±12V analog outputs Standard 50-Pin Dsub connectors allow for use with standard cables, terminal blocks, or mass interconnect solutions The Agilent 34952A module for the 34980A Multifunction Switch/Measure Unit allows great flexibility for a variety of sense and control applications.

Suppliers

Company
Product
Description
Supplier Links
Data Logger 34952A
The 34952A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Four 8-bit channels of digital input and output A 100 kHz gated totalizer Two ±12V analog outputs Standard 50-Pin Dsub connectors allow for use with standard cables, terminal blocks, or mass interconnect solutions The Agilent 34952A module for the 34980A Multifunction Switch/Measure Unit allows great flexibility for a variety of sense and control applications.

The 34952A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Four 8-bit channels of digital input and output
  • A 100 kHz gated totalizer
  • Two ±12V analog outputs
  • Standard 50-Pin Dsub connectors allow for use with standard cables, terminal blocks, or mass interconnect solutions

The Agilent 34952A module for the 34980A Multifunction Switch/Measure Unit allows great flexibility for a variety of sense and control applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 34952A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-IDAQ-871-A-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 24 bits
DC Voltage 2.5V, 5V
View Details
Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Data Acquisition DAQ Instrument
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Relay Output
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details