ValueTronics International, Inc. Data Logger 34942A

Description
The 34942A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: DC to 1.5 GHz, 75 Ohm High isolation, low VSWR 30V, 0.5A, 10W switching 75 Ohm mini SMB connectors
Description
The 34942A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: DC to 1.5 GHz, 75 Ohm High isolation, low VSWR 30V, 0.5A, 10W switching 75 Ohm mini SMB connectors

Suppliers

Company
Product
Description
Supplier Links
Data Logger 34942A
The 34942A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: DC to 1.5 GHz, 75 Ohm High isolation, low VSWR 30V, 0.5A, 10W switching 75 Ohm mini SMB connectors

The 34942A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • DC to 1.5 GHz, 75 Ohm
  • High isolation, low VSWR
  • 30V, 0.5A, 10W switching
  • 75 Ohm mini SMB connectors
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 34942A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details