ValueTronics International, Inc. Data Logger 34932T

Description
The 34932T is a data logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Terminal Block for the 34932A Matrix The Agilent 34932T is a terminal block for the 34932A dual 4x16 armature matrix. This terminal block is used for discrete wiring. It supports up to 20 AWG wire size typical for <100 connections or 24 AWG for >100 connections. The 34932T is a detachable terminal block with screw-type connections that provides a flexible method for connecting external wiring.
Description
The 34932T is a data logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Terminal Block for the 34932A Matrix The Agilent 34932T is a terminal block for the 34932A dual 4x16 armature matrix. This terminal block is used for discrete wiring. It supports up to 20 AWG wire size typical for <100 connections or 24 AWG for >100 connections. The 34932T is a detachable terminal block with screw-type connections that provides a flexible method for connecting external wiring.

Suppliers

Company
Product
Description
Supplier Links
Data Logger 34932T
The 34932T is a data logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Terminal Block for the 34932A Matrix The Agilent 34932T is a terminal block for the 34932A dual 4x16 armature matrix. This terminal block is used for discrete wiring. It supports up to 20 AWG wire size typical for <100 connections or 24 AWG for >100 connections. The 34932T is a detachable terminal block with screw-type connections that provides a flexible method for connecting external wiring.

The 34932T is a data logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock.Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Terminal Block for the 34932A Matrix

The Agilent 34932T is a terminal block for the 34932A dual 4x16 armature matrix. This terminal block is used for discrete wiring. It supports up to 20 AWG wire size typical for <100 connections or 24 AWG for >100 connections. The 34932T is a detachable terminal block with screw-type connections that provides a flexible method for connecting external wiring.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 34932T
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details