ValueTronics International, Inc. Data Logger 34904A

Description
The 34904A is a data logger from Agilent. Additional Features: 4 x 8 Two-wire Matrix Switch 32 two-wire crosspoints 300 V, 1 A switching The Agilent 34904A module for the 34970A/34972A Data Acquisition/Switch Unit gives you the most flexible connection path between your device under test and your test equipment, allowing different instruments to be connected to multiple points on your DUT at the same time. Rows or columns may be connected between multiple modules to build 8 x 8, 4 x 16 or larger matrices, with up to 96 crosspoints in a single frame.
Description
The 34904A is a data logger from Agilent. Additional Features: 4 x 8 Two-wire Matrix Switch 32 two-wire crosspoints 300 V, 1 A switching The Agilent 34904A module for the 34970A/34972A Data Acquisition/Switch Unit gives you the most flexible connection path between your device under test and your test equipment, allowing different instruments to be connected to multiple points on your DUT at the same time. Rows or columns may be connected between multiple modules to build 8 x 8, 4 x 16 or larger matrices, with up to 96 crosspoints in a single frame.

Suppliers

Company
Product
Description
Supplier Links
Data Logger 34904A
The 34904A is a data logger from Agilent. Additional Features: 4 x 8 Two-wire Matrix Switch 32 two-wire crosspoints 300 V, 1 A switching The Agilent 34904A module for the 34970A/34972A Data Acquisition/Switch Unit gives you the most flexible connection path between your device under test and your test equipment, allowing different instruments to be connected to multiple points on your DUT at the same time. Rows or columns may be connected between multiple modules to build 8 x 8, 4 x 16 or larger matrices, with up to 96 crosspoints in a single frame.

The 34904A is a data logger from Agilent.

Additional Features:

  • 4 x 8 Two-wire Matrix Switch
  • 32 two-wire crosspoints
  • 300 V, 1 A switching

The Agilent 34904A module for the 34970A/34972A Data Acquisition/Switch Unit gives you the most flexible connection path between your device under test and your test equipment, allowing different instruments to be connected to multiple points on your DUT at the same time.

Rows or columns may be connected between multiple modules to build 8 x 8, 4 x 16 or larger matrices, with up to 96 crosspoints in a single frame.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 34904A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8AI RS-485 Remote I/O - ADAM-4017-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Analog Output Module; Voltage, 8-ch - MAQ20-VO - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details