ValueTronics International, Inc. Data Logger 34902A

Description
The 34902A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 16-Channel High-Speed Multiplexer 250 ch/s scanning Two- and four-wire scanning Built-in thermocouple reference junction The Agilent 34902A employs reed relays to achieve scan rates up to 250 channels-per-second. Use this module for high-throughput automated test applications as well as high-speed data logging and monitoring tasks. Sixteen two-wire inputs switch up to 300 V. Two-and four-wire channels may be mixed on the same module. User provided shunt resistors are required for current measurements. Note: Not recommended for connection to ac-line without external transient suppression.
Datasheet
Description
The 34902A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 16-Channel High-Speed Multiplexer 250 ch/s scanning Two- and four-wire scanning Built-in thermocouple reference junction The Agilent 34902A employs reed relays to achieve scan rates up to 250 channels-per-second. Use this module for high-throughput automated test applications as well as high-speed data logging and monitoring tasks. Sixteen two-wire inputs switch up to 300 V. Two-and four-wire channels may be mixed on the same module. User provided shunt resistors are required for current measurements. Note: Not recommended for connection to ac-line without external transient suppression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 34902A
The 34902A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 16-Channel High-Speed Multiplexer 250 ch/s scanning Two- and four-wire scanning Built-in thermocouple reference junction The Agilent 34902A employs reed relays to achieve scan rates up to 250 channels-per-second. Use this module for high-throughput automated test applications as well as high-speed data logging and monitoring tasks. Sixteen two-wire inputs switch up to 300 V. Two-and four-wire channels may be mixed on the same module. User provided shunt resistors are required for current measurements. Note: Not recommended for connection to ac-line without external transient suppression.

The 34902A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 16-Channel High-Speed Multiplexer
  • 250 ch/s scanning
  • Two- and four-wire scanning
  • Built-in thermocouple reference junction

The Agilent 34902A employs reed relays to achieve scan rates up to 250 channels-per-second. Use this module for high-throughput automated test applications as well as high-speed data logging and monitoring tasks.

Sixteen two-wire inputs switch up to 300 V. Two-and four-wire channels may be mixed on the same module. User provided shunt resistors are required for current measurements.

Note: Not recommended for connection to ac-line without external transient suppression.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 34902A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

6-Pwer Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6066-D - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Isolated Analog Voltage Input Module; ±1V - MAQ20-ISOV1 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details