ValueTronics International, Inc. Data Logger 34901A

Description
The 34901A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20-Channel GP Multiplexer 60 ch/s scanning Two- and four-wire scanning Built-in thermocouple reference junction 300 V switching The Agilent 34901A is the most versatile multiplexer for general purpose scanning combines dense, multi-function switching with 60 channel/second scan rates to address a broad spectrum of data acquisition applications. Two and four-wire channels can be mixed on the same module. Two additional fused inputs (22 channels total) route up to 1A of current to the internal DMM, allowing AC and DC current measurements without the need for external shunt resistors.
Datasheet
Description
The 34901A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20-Channel GP Multiplexer 60 ch/s scanning Two- and four-wire scanning Built-in thermocouple reference junction 300 V switching The Agilent 34901A is the most versatile multiplexer for general purpose scanning combines dense, multi-function switching with 60 channel/second scan rates to address a broad spectrum of data acquisition applications. Two and four-wire channels can be mixed on the same module. Two additional fused inputs (22 channels total) route up to 1A of current to the internal DMM, allowing AC and DC current measurements without the need for external shunt resistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger 34901A
The 34901A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20-Channel GP Multiplexer 60 ch/s scanning Two- and four-wire scanning Built-in thermocouple reference junction 300 V switching The Agilent 34901A is the most versatile multiplexer for general purpose scanning combines dense, multi-function switching with 60 channel/second scan rates to address a broad spectrum of data acquisition applications. Two and four-wire channels can be mixed on the same module. Two additional fused inputs (22 channels total) route up to 1A of current to the internal DMM, allowing AC and DC current measurements without the need for external shunt resistors.

The 34901A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 20-Channel GP Multiplexer
  • 60 ch/s scanning
  • Two- and four-wire scanning
  • Built-in thermocouple reference junction
  • 300 V switching

The Agilent 34901A is the most versatile multiplexer for general purpose scanning combines dense, multi-function switching with 60 channel/second scan rates to address a broad spectrum of data acquisition applications.

Two and four-wire channels can be mixed on the same module. Two additional fused inputs (22 channels total) route up to 1A of current to the internal DMM, allowing AC and DC current measurements without the need for external shunt resistors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 34901A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8DI/8DO (source type) IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6052-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Analog Input Module; Type R and Type S Thermocouple, 8-ch - MAQ20-RSTC - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details