ValueTronics International, Inc. Noise Generator 346B

Description
The 346B is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 10 MHz to 18 GHz VSWR: < 1.3:1 Nominal ENR 15 dB Low SWR for reducing noise figure (NF) measurement uncertainty Individually calibrated ENR values at specific frequencies to enhance accuracy Since the 346B is broadband, it eliminates the necessity for several sources at different frequency bands. The low SWR of the noise source reduces a major source of measurement uncertainty; reflections of test signals. The Agilent 346B's high ENR, low SWR, and variety of connectors make it a general-purpose noise source.
Description
The 346B is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 10 MHz to 18 GHz VSWR: < 1.3:1 Nominal ENR 15 dB Low SWR for reducing noise figure (NF) measurement uncertainty Individually calibrated ENR values at specific frequencies to enhance accuracy Since the 346B is broadband, it eliminates the necessity for several sources at different frequency bands. The low SWR of the noise source reduces a major source of measurement uncertainty; reflections of test signals. The Agilent 346B's high ENR, low SWR, and variety of connectors make it a general-purpose noise source.

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - 346B - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
346B
Noise Generator 346B
The 346B is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 10 MHz to 18 GHz VSWR: < 1.3:1 Nominal ENR 15 dB Low SWR for reducing noise figure (NF) measurement uncertainty Individually calibrated ENR values at specific frequencies to enhance accuracy Since the 346B is broadband, it eliminates the necessity for several sources at different frequency bands. The low SWR of the noise source reduces a major source of measurement uncertainty; reflections of test signals. The Agilent 346B's high ENR, low SWR, and variety of connectors make it a general-purpose noise source.

The 346B is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 10 MHz to 18 GHz
  • VSWR: < 1.3:1
  • Nominal ENR 15 dB
  • Low SWR for reducing noise figure (NF) measurement uncertainty
  • Individually calibrated ENR values at specific frequencies to enhance accuracy

Since the 346B is broadband, it eliminates the necessity for several sources at different frequency bands. The low SWR of the noise source reduces a major source of measurement uncertainty; reflections of test signals. The Agilent 346B's high ENR, low SWR, and variety of connectors make it a general-purpose noise source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 346B
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Arbitrary Waveform Generators - 8782145 - RS Components, Ltd.
Specs
User Interface Gpib, usb
Display Video
Inputs 2
View Details