ValueTronics International, Inc. Current Shunt 34330A

Description
The 34330A is a current shunt from Agilent. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Current range: 15 A continuous Maximum current: 30 A for 15 minutes maximum Accuracy: 0 .3% from DC to 1 kHz Accuracy: 5% from 1 kHz to 5 kHz Termination: dual banana plugs The Agilent 34330A current shunt is a precision 0.001 ohm resistor housed in a plastic case surrounded by epoxy. Output is 1mV per A of current passing through the shunt. The current to be measured is connected to the shunt via binding posts. The Agilent 34330A is compatible with the Agilent 34460A, 34461A, 34401A, 34405A, 34410A, 34411A, L4411A and 3458A DMMs.
Datasheet
Description
The 34330A is a current shunt from Agilent. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Current range: 15 A continuous Maximum current: 30 A for 15 minutes maximum Accuracy: 0 .3% from DC to 1 kHz Accuracy: 5% from 1 kHz to 5 kHz Termination: dual banana plugs The Agilent 34330A current shunt is a precision 0.001 ohm resistor housed in a plastic case surrounded by epoxy. Output is 1mV per A of current passing through the shunt. The current to be measured is connected to the shunt via binding posts. The Agilent 34330A is compatible with the Agilent 34460A, 34461A, 34401A, 34405A, 34410A, 34411A, L4411A and 3458A DMMs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Shunt - 34330A - ValueTronics International, Inc.
Elgin, IL, USA
Current Shunt
34330A
Current Shunt 34330A
The 34330A is a current shunt from Agilent. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops. Additional Features: Current range: 15 A continuous Maximum current: 30 A for 15 minutes maximum Accuracy: 0 .3% from DC to 1 kHz Accuracy: 5% from 1 kHz to 5 kHz Termination: dual banana plugs The Agilent 34330A current shunt is a precision 0.001 ohm resistor housed in a plastic case surrounded by epoxy. Output is 1mV per A of current passing through the shunt. The current to be measured is connected to the shunt via binding posts. The Agilent 34330A is compatible with the Agilent 34460A, 34461A, 34401A, 34405A, 34410A, 34411A, L4411A and 3458A DMMs.

The 34330A is a current shunt from Agilent. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control loops.

Additional Features:

  • Current range: 15 A continuous
  • Maximum current: 30 A for 15 minutes maximum
  • Accuracy: 0 .3% from DC to 1 kHz
  • Accuracy: 5% from 1 kHz to 5 kHz
  • Termination: dual banana plugs

The Agilent 34330A current shunt is a precision 0.001 ohm resistor housed in a plastic case surrounded by epoxy. Output is 1mV per A of current passing through the shunt. The current to be measured is connected to the shunt via binding posts.

The Agilent 34330A is compatible with the Agilent 34460A, 34461A, 34401A, 34405A, 34410A, 34411A, L4411A and 3458A DMMs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 34330A
Product Name Current Shunt
Unlock Full Specs
to access all available technical data

Similar Products