ValueTronics International, Inc. RF Generator 3413

Description
The 3413 is a 3 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 3 GHz Fast RF frequency and level settling for high speed testing High performance vector modulation for improved component test Optional dual channel arbitrary waveform generator (ARB) Low adjacent channel power for receiver selectivity and amplifier linearity testing Fast GPIB response to maximize ATE system performance IQCreator™ RF waveform creation software Wide bandwidth FM and AM modulation capability Optional high speed pulse modulation capability Compact, lightweight package Simple-to-use touch panel interface RF optimization modes - Auto, Low Noise, Low ACP and Higher Power The IFR 3413 Digital RF Signal Generator, provides peak output power of up to +16 dBm. With a level resolution of 0.01 dB, repeatable and accurate testing of wireless components can be performed.
Datasheet
Description
The 3413 is a 3 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 3 GHz Fast RF frequency and level settling for high speed testing High performance vector modulation for improved component test Optional dual channel arbitrary waveform generator (ARB) Low adjacent channel power for receiver selectivity and amplifier linearity testing Fast GPIB response to maximize ATE system performance IQCreator™ RF waveform creation software Wide bandwidth FM and AM modulation capability Optional high speed pulse modulation capability Compact, lightweight package Simple-to-use touch panel interface RF optimization modes - Auto, Low Noise, Low ACP and Higher Power The IFR 3413 Digital RF Signal Generator, provides peak output power of up to +16 dBm. With a level resolution of 0.01 dB, repeatable and accurate testing of wireless components can be performed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 3413 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
3413
RF Generator 3413
The 3413 is a 3 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 3 GHz Fast RF frequency and level settling for high speed testing High performance vector modulation for improved component test Optional dual channel arbitrary waveform generator (ARB) Low adjacent channel power for receiver selectivity and amplifier linearity testing Fast GPIB response to maximize ATE system performance IQCreator™ RF waveform creation software Wide bandwidth FM and AM modulation capability Optional high speed pulse modulation capability Compact, lightweight package Simple-to-use touch panel interface RF optimization modes - Auto, Low Noise, Low ACP and Higher Power The IFR 3413 Digital RF Signal Generator, provides peak output power of up to +16 dBm. With a level resolution of 0.01 dB, repeatable and accurate testing of wireless components can be performed.

The 3413 is a 3 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 250 kHz to 3 GHz
  • Fast RF frequency and level settling for high speed testing
  • High performance vector modulation for improved component test
  • Optional dual channel arbitrary waveform generator (ARB)
  • Low adjacent channel power for receiver selectivity and amplifier linearity testing
  • Fast GPIB response to maximize ATE system performance
  • IQCreator™ RF waveform creation software
  • Wide bandwidth FM and AM modulation capability
  • Optional high speed pulse modulation capability
  • Compact, lightweight package
  • Simple-to-use touch panel interface
  • RF optimization modes - Auto, Low Noise, Low ACP and Higher Power

The IFR 3413 Digital RF Signal Generator, provides peak output power of up to +16 dBm. With a level resolution of 0.01 dB, repeatable and accurate testing of wireless components can be performed.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3413
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details