ValueTronics International, Inc. Arbitrary Waveform Generator 33522B

Description
The 33522B is a Waveform Generator, 30 MHz, from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 30 MHz 2 Channel Unmatched capabilities for generating a full range of signals for your most demanding measurements Sine waves with 5x lower harmonic distortion for more pure signals Pulses up to 30 MHz with 10x less jitter for more precise timing Point-by-point arbitrary waveform capability with sequencing for more accurate representation of user-defined signals 250 MSa/s sampling rate for higher time resolution arbitrary waveforms 16-bit resolution with 1 mVpp to 10 Vpp amplitude for greater amplitude accuracy 1 MSa/channel standard waveform memory, optional 16 MSa/channel for your longest waveforms USB, LAN (LXI-C), GPIB standard for quick and easy connectivity to PC or network Get advanced signal creation/editing capability without tedious programming with Keysight Agilent HP 33503A BenchLink Waveform Builder Pro and Basic Software Create a waveform from the front panel using the built-in editor Capture a waveform from an oscilloscope and download it to the generator Create a waveform in MATLAB, Microsoft® Excel, etc. and download it to the generator The Agilent HP 33522B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.
Datasheet
Description
The 33522B is a Waveform Generator, 30 MHz, from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 30 MHz 2 Channel Unmatched capabilities for generating a full range of signals for your most demanding measurements Sine waves with 5x lower harmonic distortion for more pure signals Pulses up to 30 MHz with 10x less jitter for more precise timing Point-by-point arbitrary waveform capability with sequencing for more accurate representation of user-defined signals 250 MSa/s sampling rate for higher time resolution arbitrary waveforms 16-bit resolution with 1 mVpp to 10 Vpp amplitude for greater amplitude accuracy 1 MSa/channel standard waveform memory, optional 16 MSa/channel for your longest waveforms USB, LAN (LXI-C), GPIB standard for quick and easy connectivity to PC or network Get advanced signal creation/editing capability without tedious programming with Keysight Agilent HP 33503A BenchLink Waveform Builder Pro and Basic Software Create a waveform from the front panel using the built-in editor Capture a waveform from an oscilloscope and download it to the generator Create a waveform in MATLAB, Microsoft® Excel, etc. and download it to the generator The Agilent HP 33522B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 33522B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
33522B
Arbitrary Waveform Generator 33522B
The 33522B is a Waveform Generator, 30 MHz, from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 30 MHz 2 Channel Unmatched capabilities for generating a full range of signals for your most demanding measurements Sine waves with 5x lower harmonic distortion for more pure signals Pulses up to 30 MHz with 10x less jitter for more precise timing Point-by-point arbitrary waveform capability with sequencing for more accurate representation of user-defined signals 250 MSa/s sampling rate for higher time resolution arbitrary waveforms 16-bit resolution with 1 mVpp to 10 Vpp amplitude for greater amplitude accuracy 1 MSa/channel standard waveform memory, optional 16 MSa/channel for your longest waveforms USB, LAN (LXI-C), GPIB standard for quick and easy connectivity to PC or network Get advanced signal creation/editing capability without tedious programming with Keysight Agilent HP 33503A BenchLink Waveform Builder Pro and Basic Software Create a waveform from the front panel using the built-in editor Capture a waveform from an oscilloscope and download it to the generator Create a waveform in MATLAB, Microsoft® Excel, etc. and download it to the generator The Agilent HP 33522B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.

The 33522B is a Waveform Generator, 30 MHz, from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 30 MHz
  • 2 Channel
  • Unmatched capabilities for generating a full range of signals for your most demanding measurements
  • Sine waves with 5x lower harmonic distortion for more pure signals
  • Pulses up to 30 MHz with 10x less jitter for more precise timing
  • Point-by-point arbitrary waveform capability with sequencing for more accurate representation of user-defined signals
  • 250 MSa/s sampling rate for higher time resolution arbitrary waveforms
  • 16-bit resolution with 1 mVpp to 10 Vpp amplitude for greater amplitude accuracy
  • 1 MSa/channel standard waveform memory, optional 16 MSa/channel for your longest waveforms
  • USB, LAN (LXI-C), GPIB standard for quick and easy connectivity to PC or network
  • Get advanced signal creation/editing capability without tedious programming with
  • Keysight Agilent HP 33503A BenchLink Waveform Builder Pro and Basic Software
  • Create a waveform from the front panel using the built-in editor
  • Capture a waveform from an oscilloscope and download it to the generator
  • Create a waveform in MATLAB, Microsoft® Excel, etc. and download it to the generator

The Agilent HP 33522B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 33522B
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details