ValueTronics International, Inc. Arbitrary Waveform Generator 33512B

Description
The 33512B is a 20 MHz Dual Channel from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 20 MHz bandwidth 2-Channels Arbitrary Waveforms Jitter: <40 ps THD: <0.04% Amplitude ranges: 1 mVpp up to 10 Vpp 250 MSa/s sampling rate 16-bit amplitude resolution The Agilent HP 33512B features a rich set of built-in, standard features, including LAN, USB and GPIB interfaces, 1 MSample of memory, an external timebase input, and basic waveform generation software. You get everything you need to generate clean, precise, low-noise signals for testing your designs.
Datasheet
Description
The 33512B is a 20 MHz Dual Channel from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 20 MHz bandwidth 2-Channels Arbitrary Waveforms Jitter: <40 ps THD: <0.04% Amplitude ranges: 1 mVpp up to 10 Vpp 250 MSa/s sampling rate 16-bit amplitude resolution The Agilent HP 33512B features a rich set of built-in, standard features, including LAN, USB and GPIB interfaces, 1 MSample of memory, an external timebase input, and basic waveform generation software. You get everything you need to generate clean, precise, low-noise signals for testing your designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 33512B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
33512B
Arbitrary Waveform Generator 33512B
The 33512B is a 20 MHz Dual Channel from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 20 MHz bandwidth 2-Channels Arbitrary Waveforms Jitter: <40 ps THD: <0.04% Amplitude ranges: 1 mVpp up to 10 Vpp 250 MSa/s sampling rate 16-bit amplitude resolution The Agilent HP 33512B features a rich set of built-in, standard features, including LAN, USB and GPIB interfaces, 1 MSample of memory, an external timebase input, and basic waveform generation software. You get everything you need to generate clean, precise, low-noise signals for testing your designs.

The 33512B is a 20 MHz Dual Channel from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 20 MHz bandwidth
  • 2-Channels
  • Arbitrary Waveforms
  • Jitter: <40 ps
  • THD: <0.04%
  • Amplitude ranges: 1 mVpp up to 10 Vpp
  • 250 MSa/s sampling rate
  • 16-bit amplitude resolution

The Agilent HP 33512B features a rich set of built-in, standard features, including LAN, USB and GPIB interfaces, 1 MSample of memory, an external timebase input, and basic waveform generation software. You get everything you need to generate clean, precise, low-noise signals for testing your designs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 33512B
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details