ValueTronics International, Inc. Arbitrary Waveform Generator 33509B

Description
The 33509B is a 1 Channel 20 MHz Waveform from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Frequency Range Min.: 1.0 uHz Frequency Range Max.: 20.0 MHz Freq. Resolution: 1 uHz Waveform Outputs: Sine, Square, Triangle, Ramp, Arbitrary, Pulse, Noise, Sin(x)/x, Gaussian noise Modulation: AM, FM, PM, Sweep, Burst, FSK, PWM The Agilent HP 33509B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.
Datasheet
Description
The 33509B is a 1 Channel 20 MHz Waveform from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Frequency Range Min.: 1.0 uHz Frequency Range Max.: 20.0 MHz Freq. Resolution: 1 uHz Waveform Outputs: Sine, Square, Triangle, Ramp, Arbitrary, Pulse, Noise, Sin(x)/x, Gaussian noise Modulation: AM, FM, PM, Sweep, Burst, FSK, PWM The Agilent HP 33509B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 33509B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
33509B
Arbitrary Waveform Generator 33509B
The 33509B is a 1 Channel 20 MHz Waveform from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Frequency Range Min.: 1.0 uHz Frequency Range Max.: 20.0 MHz Freq. Resolution: 1 uHz Waveform Outputs: Sine, Square, Triangle, Ramp, Arbitrary, Pulse, Noise, Sin(x)/x, Gaussian noise Modulation: AM, FM, PM, Sweep, Burst, FSK, PWM The Agilent HP 33509B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.

The 33509B is a 1 Channel 20 MHz Waveform from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • Frequency Range Min.: 1.0 uHz
  • Frequency Range Max.: 20.0 MHz
  • Freq. Resolution: 1 uHz
  • Waveform Outputs: Sine, Square, Triangle, Ramp, Arbitrary, Pulse, Noise, Sin(x)/x, Gaussian noise
  • Modulation: AM, FM, PM, Sweep, Burst, FSK, PWM

The Agilent HP 33509B waveform generator with Trueform signal generation technology, offers a new alternative that blends the best of Direct Digital Synthesis (DDS) and point-by-point architecture, giving you the benefits of both. Trueform technology uses an exclusive digital sampling technique that delivers unmatched performance at the same low price you are accustomed to with DDS.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 33509B
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 1236566 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
RF Generator - SSG3032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details