ValueTronics International, Inc. Level Generator 3336A

Description
The 3336A is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Accurate, Stable and Spectrally Pure Sine Wave Source Produce Sythesized Frequencies with 11 Digits of Resolution Precise Output Levels from -72.99 to +7.00 dBm (75 ohm Output) The Agilent 3336A is an electronic instrument that generates repeating electronic signals.It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.
Description
The 3336A is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Accurate, Stable and Spectrally Pure Sine Wave Source Produce Sythesized Frequencies with 11 Digits of Resolution Precise Output Levels from -72.99 to +7.00 dBm (75 ohm Output) The Agilent 3336A is an electronic instrument that generates repeating electronic signals.It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

Suppliers

Company
Product
Description
Supplier Links
Level Generator - 3336A - ValueTronics International, Inc.
Elgin, IL, USA
Level Generator
3336A
Level Generator 3336A
The 3336A is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Accurate, Stable and Spectrally Pure Sine Wave Source Produce Sythesized Frequencies with 11 Digits of Resolution Precise Output Levels from -72.99 to +7.00 dBm (75 ohm Output) The Agilent 3336A is an electronic instrument that generates repeating electronic signals.It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

The 3336A is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Accurate, Stable and Spectrally Pure Sine Wave Source
  • Produce Sythesized Frequencies with 11 Digits of Resolution
  • Precise Output Levels from -72.99 to +7.00 dBm (75 ohm Output)

The Agilent 3336A is an electronic instrument that generates repeating electronic signals.It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3336A
Product Name Level Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details