ValueTronics International, Inc. Step Attenuator 33326L

Description
The 33326L is a 40 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 40 GHz 90 dB 10 dB steps Programmable The Agilent 33326L is a step attenuator that offers excellent RF perfomance up to 40 GHz. This programmable step attenuator feaures electromechanical designs that include 20 millisecond switching that includes settling. The unit has a magnet latching system that allows automatic interruption of DC drive voltage. The 3326L also includes a 10-pin DIP socket and optional interconnect cables are available.
Description
The 33326L is a 40 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 40 GHz 90 dB 10 dB steps Programmable The Agilent 33326L is a step attenuator that offers excellent RF perfomance up to 40 GHz. This programmable step attenuator feaures electromechanical designs that include 20 millisecond switching that includes settling. The unit has a magnet latching system that allows automatic interruption of DC drive voltage. The 3326L also includes a 10-pin DIP socket and optional interconnect cables are available.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 33326L - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
33326L
Step Attenuator 33326L
The 33326L is a 40 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: 40 GHz 90 dB 10 dB steps Programmable The Agilent 33326L is a step attenuator that offers excellent RF perfomance up to 40 GHz. This programmable step attenuator feaures electromechanical designs that include 20 millisecond switching that includes settling. The unit has a magnet latching system that allows automatic interruption of DC drive voltage. The 3326L also includes a 10-pin DIP socket and optional interconnect cables are available.

The 33326L is a 40 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • 40 GHz
  • 90 dB
  • 10 dB steps
  • Programmable

The Agilent 33326L is a step attenuator that offers excellent RF perfomance up to 40 GHz. This programmable step attenuator feaures electromechanical designs that include 20 millisecond switching that includes settling. The unit has a magnet latching system that allows automatic interruption of DC drive voltage. The 3326L also includes a 10-pin DIP socket and optional interconnect cables are available.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 33326L
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Digitally Controlled Attenuators - NDA-10-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 0.0100 GHz
View Details
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details