ValueTronics International, Inc. Step Attenuator 33320G

Description
The 33320G is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: The Agilent 33320G is the same unit as the Agilent 8494G Frequency range: DC to 4 GHz Power rating: 1 W avg 100 W peak with a 10 micro second max 5 million cycles per section with attenuation from 0 to 11 dB in 1 dB steps
Datasheet
Description
The 33320G is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: The Agilent 33320G is the same unit as the Agilent 8494G Frequency range: DC to 4 GHz Power rating: 1 W avg 100 W peak with a 10 micro second max 5 million cycles per section with attenuation from 0 to 11 dB in 1 dB steps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 33320G - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
33320G
Step Attenuator 33320G
The 33320G is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: The Agilent 33320G is the same unit as the Agilent 8494G Frequency range: DC to 4 GHz Power rating: 1 W avg 100 W peak with a 10 micro second max 5 million cycles per section with attenuation from 0 to 11 dB in 1 dB steps

The 33320G is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • The Agilent 33320G is the same unit as the Agilent 8494G
  • Frequency range: DC to 4 GHz
  • Power rating: 1 W avg 100 W peak with a 10 micro second max
  • 5 million cycles per section with attenuation from 0 to 11 dB in 1 dB steps
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 33320G
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o2020124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
8 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-8+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 6.7 to 9 dB
View Details
2 suppliers
RF Attenuators - 2823252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details