ValueTronics International, Inc. Function Generator 3330B

Description
The 3330B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency stability of ±1x10E+08/day -50 dB signal to phase noise with a constant resolution of 0.1 Hz to 13 MHz. Amplitude range from +13.44 dBm to -86.55 dBm in to 50-ohms Resolution of 0.01 dB. Harmonic distortion, with full output amplitude, is -60 dB (5 Hz to 100 kHz), -50 dB (100 kHz to 1 MHz), and -40 dB (1 MHz to 13 MHz). 100 mV RMS/50 ohms Tracking Output (20 to 33 MHz ). 1 MHz Reference Output 220 mV RMS/50 ohms (0 dBm/50 ohms). Step size is continuously adjustable in 0.1 Hz increments. Number of steps: 10, 100, or 1000. Time per step: 1, 3, 10, 30, 100, 300, 1000, and 3000 ms. Sweeps up, down, or both. The Agilent HP 3330B is a reconditioned Automatic Synthesizer that has made an impact throughout the industry due to its capability to digitally sweep frequency and amplitude!
Description
The 3330B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency stability of ±1x10E+08/day -50 dB signal to phase noise with a constant resolution of 0.1 Hz to 13 MHz. Amplitude range from +13.44 dBm to -86.55 dBm in to 50-ohms Resolution of 0.01 dB. Harmonic distortion, with full output amplitude, is -60 dB (5 Hz to 100 kHz), -50 dB (100 kHz to 1 MHz), and -40 dB (1 MHz to 13 MHz). 100 mV RMS/50 ohms Tracking Output (20 to 33 MHz ). 1 MHz Reference Output 220 mV RMS/50 ohms (0 dBm/50 ohms). Step size is continuously adjustable in 0.1 Hz increments. Number of steps: 10, 100, or 1000. Time per step: 1, 3, 10, 30, 100, 300, 1000, and 3000 ms. Sweeps up, down, or both. The Agilent HP 3330B is a reconditioned Automatic Synthesizer that has made an impact throughout the industry due to its capability to digitally sweep frequency and amplitude!

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3330B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3330B
Function Generator 3330B
The 3330B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency stability of ±1x10E+08/day -50 dB signal to phase noise with a constant resolution of 0.1 Hz to 13 MHz. Amplitude range from +13.44 dBm to -86.55 dBm in to 50-ohms Resolution of 0.01 dB. Harmonic distortion, with full output amplitude, is -60 dB (5 Hz to 100 kHz), -50 dB (100 kHz to 1 MHz), and -40 dB (1 MHz to 13 MHz). 100 mV RMS/50 ohms Tracking Output (20 to 33 MHz ). 1 MHz Reference Output 220 mV RMS/50 ohms (0 dBm/50 ohms). Step size is continuously adjustable in 0.1 Hz increments. Number of steps: 10, 100, or 1000. Time per step: 1, 3, 10, 30, 100, 300, 1000, and 3000 ms. Sweeps up, down, or both. The Agilent HP 3330B is a reconditioned Automatic Synthesizer that has made an impact throughout the industry due to its capability to digitally sweep frequency and amplitude!

The 3330B is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency stability of ±1x10E+08/day
  • -50 dB signal to phase noise with a constant resolution of 0.1 Hz to 13 MHz.
  • Amplitude range from +13.44 dBm to -86.55 dBm in to 50-ohms
  • Resolution of 0.01 dB.
  • Harmonic distortion, with full output amplitude, is -60 dB (5 Hz to 100 kHz), -50 dB (100 kHz to 1 MHz), and -40 dB (1 MHz to 13 MHz). 100 mV RMS/50 ohms Tracking Output (20 to 33 MHz ).
  • 1 MHz Reference Output 220 mV RMS/50 ohms (0 dBm/50 ohms).
  • Step size is continuously adjustable in 0.1 Hz increments. Number of steps: 10, 100, or 1000. Time per step: 1, 3, 10, 30, 100, 300, 1000, and 3000 ms. Sweeps up, down, or both.

The Agilent HP 3330B is a reconditioned Automatic Synthesizer that has made an impact throughout the industry due to its capability to digitally sweep frequency and amplitude!

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3330B
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details