ValueTronics International, Inc. Function Generator 3245A

Description
The 3245A is a 1 MHz function generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Frequency resolution is .001 Hz with 50 ppm frequency accuracy AC voltage output, including sine, triangle, and square wave Frequencies up to 1 MHz Variable duty-cycle pulse and ramp outputs can be generated at up to 100kH Precision DC outputs with 6 1/2 digits of resolution Synthesized AC with 0.4% amplitude accuracy Sine, square, triangle, and Arb to 1 MHz Floating outputs Non-volatile storage of up to 14 setups Second-channel output available Phase-continuous frequency changes Downloadable sub-routines The Agilent 3245A Universal Source combines the features of a precision DC voltage source, DC current source, synthesized function generator, and an arbitrary waveform generator. This Function Generator, can produce DC voltage and current with 24-bit resolution in high-resolution mode. The Agilent 3245A Function Generator produces standard waveforms of sine, square, triangle, and ramp with variable duty cycle up to 1 MHz in addition to arbitrary waveforms.
Datasheet
Description
The 3245A is a 1 MHz function generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Frequency resolution is .001 Hz with 50 ppm frequency accuracy AC voltage output, including sine, triangle, and square wave Frequencies up to 1 MHz Variable duty-cycle pulse and ramp outputs can be generated at up to 100kH Precision DC outputs with 6 1/2 digits of resolution Synthesized AC with 0.4% amplitude accuracy Sine, square, triangle, and Arb to 1 MHz Floating outputs Non-volatile storage of up to 14 setups Second-channel output available Phase-continuous frequency changes Downloadable sub-routines The Agilent 3245A Universal Source combines the features of a precision DC voltage source, DC current source, synthesized function generator, and an arbitrary waveform generator. This Function Generator, can produce DC voltage and current with 24-bit resolution in high-resolution mode. The Agilent 3245A Function Generator produces standard waveforms of sine, square, triangle, and ramp with variable duty cycle up to 1 MHz in addition to arbitrary waveforms.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 3245A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
3245A
Function Generator 3245A
The 3245A is a 1 MHz function generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Frequency resolution is .001 Hz with 50 ppm frequency accuracy AC voltage output, including sine, triangle, and square wave Frequencies up to 1 MHz Variable duty-cycle pulse and ramp outputs can be generated at up to 100kH Precision DC outputs with 6 1/2 digits of resolution Synthesized AC with 0.4% amplitude accuracy Sine, square, triangle, and Arb to 1 MHz Floating outputs Non-volatile storage of up to 14 setups Second-channel output available Phase-continuous frequency changes Downloadable sub-routines The Agilent 3245A Universal Source combines the features of a precision DC voltage source, DC current source, synthesized function generator, and an arbitrary waveform generator. This Function Generator, can produce DC voltage and current with 24-bit resolution in high-resolution mode. The Agilent 3245A Function Generator produces standard waveforms of sine, square, triangle, and ramp with variable duty cycle up to 1 MHz in addition to arbitrary waveforms.

The 3245A is a 1 MHz function generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Frequency resolution is .001 Hz with 50 ppm frequency accuracy
  • AC voltage output, including sine, triangle, and square wave
  • Frequencies up to 1 MHz
  • Variable duty-cycle pulse and ramp outputs can be generated at up to 100kH
  • Precision DC outputs with 6 1/2 digits of resolution
  • Synthesized AC with 0.4% amplitude accuracy
  • Sine, square, triangle, and Arb to 1 MHz
  • Floating outputs
  • Non-volatile storage of up to 14 setups
  • Second-channel output available
  • Phase-continuous frequency changes
  • Downloadable sub-routines

The Agilent 3245A Universal Source combines the features of a precision DC voltage source, DC current source, synthesized function generator, and an arbitrary waveform generator. This Function Generator, can produce DC voltage and current with 24-bit resolution in high-resolution mode. The Agilent 3245A Function Generator produces standard waveforms of sine, square, triangle, and ramp with variable duty cycle up to 1 MHz in addition to arbitrary waveforms.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3245A
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details