ValueTronics International, Inc. Oscillator 239A

Description
The 239A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10Hz to 110KHz in four overlapping decade ranges with 2 digit resolution Frequency vernier provides continuous frequency coverage between second digit switch settings Frequency accuracy: ± 2% of selected frequency Output Level: Maximum Calibrated Output (1 kHz, 600 ω load: + 10 dBC (3.16Vrms) ±.2 dB Output Variable from 1 mV to 3.16 V rms into 600 ohms Output Attenuator Range: 60 dB in 10 dB steps Accuracy: ±.25 dB/10 dB step Maximum Accumulative Error: ±1 dB Output Vernier: > 10 dB range, continuously variable Level Flatness 20 Hz to 20 kHz: ≤ ± 0.1 dB 10 Hz to 110 kHz: ≤ ± 0.2 dB Distortion (>/= 600 OHM load, 10 Hz to 20 kHz: < -95 dB (0.0018) THD 20 kHz to 30 kHz: < -85 dB (0.0056%) THD 30 kHz to 50 kHz: < -80 dB (0.01%) THD 50 kHz to 110 kHz: < -70 dB (0.032%) THD Output Impedance 600 ω ± 5% Operating Environment Temperature: 0°C to 50°C (+32°F to 122°F) Humidity Range: <95%, 0°C to 40 °C (+32°F to 104°F) Storage Temperature -40°C to + 75°C (-40°F to +167°F) Power 100/120/220/240 V, + 5% -10%, 48 to 66 Hz, 10VA max The Agilent 239A is an ultra-low distortion sinusoidal oscillator designed for application in the audio frequency range. Frequency range of the 239A extends from 10 Hz to 110 kHz in four overlapping decade ranges with two digit resolution. A frequency vernier provides continuous frequency coverage between settings of the second digit control. Output level of the 239A is variable from less than 1 mV rms to 3.16 V rms when terminated with a 600 ohm load.
Description
The 239A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10Hz to 110KHz in four overlapping decade ranges with 2 digit resolution Frequency vernier provides continuous frequency coverage between second digit switch settings Frequency accuracy: ± 2% of selected frequency Output Level: Maximum Calibrated Output (1 kHz, 600 ω load: + 10 dBC (3.16Vrms) ±.2 dB Output Variable from 1 mV to 3.16 V rms into 600 ohms Output Attenuator Range: 60 dB in 10 dB steps Accuracy: ±.25 dB/10 dB step Maximum Accumulative Error: ±1 dB Output Vernier: > 10 dB range, continuously variable Level Flatness 20 Hz to 20 kHz: ≤ ± 0.1 dB 10 Hz to 110 kHz: ≤ ± 0.2 dB Distortion (>/= 600 OHM load, 10 Hz to 20 kHz: < -95 dB (0.0018) THD 20 kHz to 30 kHz: < -85 dB (0.0056%) THD 30 kHz to 50 kHz: < -80 dB (0.01%) THD 50 kHz to 110 kHz: < -70 dB (0.032%) THD Output Impedance 600 ω ± 5% Operating Environment Temperature: 0°C to 50°C (+32°F to 122°F) Humidity Range: <95%, 0°C to 40 °C (+32°F to 104°F) Storage Temperature -40°C to + 75°C (-40°F to +167°F) Power 100/120/220/240 V, + 5% -10%, 48 to 66 Hz, 10VA max The Agilent 239A is an ultra-low distortion sinusoidal oscillator designed for application in the audio frequency range. Frequency range of the 239A extends from 10 Hz to 110 kHz in four overlapping decade ranges with two digit resolution. A frequency vernier provides continuous frequency coverage between settings of the second digit control. Output level of the 239A is variable from less than 1 mV rms to 3.16 V rms when terminated with a 600 ohm load.

Suppliers

Company
Product
Description
Supplier Links
Oscillator 239A
The 239A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10Hz to 110KHz in four overlapping decade ranges with 2 digit resolution Frequency vernier provides continuous frequency coverage between second digit switch settings Frequency accuracy: ± 2% of selected frequency Output Level: Maximum Calibrated Output (1 kHz, 600 ω load: + 10 dBC (3.16Vrms) ±.2 dB Output Variable from 1 mV to 3.16 V rms into 600 ohms Output Attenuator Range: 60 dB in 10 dB steps Accuracy: ±.25 dB/10 dB step Maximum Accumulative Error: ±1 dB Output Vernier: > 10 dB range, continuously variable Level Flatness 20 Hz to 20 kHz: ≤ ± 0.1 dB 10 Hz to 110 kHz: ≤ ± 0.2 dB Distortion (>/= 600 OHM load, 10 Hz to 20 kHz: < -95 dB (0.0018) THD 20 kHz to 30 kHz: < -85 dB (0.0056%) THD 30 kHz to 50 kHz: < -80 dB (0.01%) THD 50 kHz to 110 kHz: < -70 dB (0.032%) THD Output Impedance 600 ω ± 5% Operating Environment Temperature: 0°C to 50°C (+32°F to 122°F) Humidity Range: <95%, 0°C to 40 °C (+32°F to 104°F) Storage Temperature -40°C to + 75°C (-40°F to +167°F) Power 100/120/220/240 V, + 5% -10%, 48 to 66 Hz, 10VA max The Agilent 239A is an ultra-low distortion sinusoidal oscillator designed for application in the audio frequency range. Frequency range of the 239A extends from 10 Hz to 110 kHz in four overlapping decade ranges with two digit resolution. A frequency vernier provides continuous frequency coverage between settings of the second digit control. Output level of the 239A is variable from less than 1 mV rms to 3.16 V rms when terminated with a 600 ohm load.

The 239A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Frequency range: 10Hz to 110KHz in four overlapping decade ranges with 2 digit resolution
  • Frequency vernier provides continuous frequency coverage between second digit switch settings
  • Frequency accuracy: ± 2% of selected frequency
  • Output Level: Maximum Calibrated Output (1 kHz, 600 Ω load: + 10 dBC (3.16Vrms) ±.2 dB
  • Output Variable from 1 mV to 3.16 V rms into 600 ohms

Output Attenuator

  • Range: 60 dB in 10 dB steps
  • Accuracy: ±.25 dB/10 dB step
  • Maximum Accumulative Error: ±1 dB
  • Output Vernier: > 10 dB range, continuously variable

Level Flatness

  • 20 Hz to 20 kHz: ≤ ± 0.1 dB
  • 10 Hz to 110 kHz: ≤ ± 0.2 dB

Distortion (>/= 600 OHM load, </= 3 V Output)

  • 10 Hz to 20 kHz: < -95 dB (0.0018) THD
  • 20 kHz to 30 kHz: < -85 dB (0.0056%) THD
  • 30 kHz to 50 kHz: < -80 dB (0.01%) THD
  • 50 kHz to 110 kHz: < -70 dB (0.032%) THD

Output Impedance

  • 600 Ω ± 5%

Operating Environment

  • Temperature: 0°C to 50°C (+32°F to 122°F)
  • Humidity Range: <95%, 0°C to 40 °C (+32°F to 104°F)

Storage Temperature

  • -40°C to + 75°C (-40°F to +167°F)

Power

  • 100/120/220/240 V, + 5% -10%, 48 to 66 Hz, 10VA max

The Agilent 239A is an ultra-low distortion sinusoidal oscillator designed for application in the audio frequency range. Frequency range of the 239A extends from 10 Hz to 110 kHz in four overlapping decade ranges with two digit resolution. A frequency vernier provides continuous frequency coverage between settings of the second digit control.

Output level of the 239A is variable from less than 1 mV rms to 3.16 V rms when terminated with a 600 ohm load.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 239A
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CP82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
VCO / SURF MOUNT / RoHS ESD-P - ROS-4303-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Oscillators - 510ABB-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details