ValueTronics International, Inc. Generator 214B

Description
The 214B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Repetition rate: 10 Hz to 10 MHz Pulse amplitude: 0.3 V to 100 V Single Output Polarity: Positive or negative, switch selectable Pulse width: 25 ns to 10 ms Duty cycle: > 10% for 30-100 V amplitude range; > 50% for all other ranges Constant Duty Cycle Mode (disabled in External Trigger Mode): Duty cycle of output pulse remains constant when the pulse period is changed Double pulse: 5 MHz maximum in all ranges except 30V - 100V range (2 MHz) Trigger output amplitude: > +5 V External Trigger Mode: An output pulse is generated for each input pulse Gate Mode: Gating signal turns on repetition rate generator. First pulse occurs after start of gate signal, and last pulse is always completed even if gate ends during generation of last pulse Optional Burst Mode: Preselected number of pulses from 1 to 9999 generated on receipt of trigger signal External input repetition rate: DC to 10 MHz Pushbutton for manual triggering The Agilent 214B is a high power pulse generator delivering 200 watts pulse power at up to 4 MHz repetition rate and 15 ns or less transition times. With reduced power, the repetition rate can be increased to 10 MHz.
Description
The 214B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Repetition rate: 10 Hz to 10 MHz Pulse amplitude: 0.3 V to 100 V Single Output Polarity: Positive or negative, switch selectable Pulse width: 25 ns to 10 ms Duty cycle: > 10% for 30-100 V amplitude range; > 50% for all other ranges Constant Duty Cycle Mode (disabled in External Trigger Mode): Duty cycle of output pulse remains constant when the pulse period is changed Double pulse: 5 MHz maximum in all ranges except 30V - 100V range (2 MHz) Trigger output amplitude: > +5 V External Trigger Mode: An output pulse is generated for each input pulse Gate Mode: Gating signal turns on repetition rate generator. First pulse occurs after start of gate signal, and last pulse is always completed even if gate ends during generation of last pulse Optional Burst Mode: Preselected number of pulses from 1 to 9999 generated on receipt of trigger signal External input repetition rate: DC to 10 MHz Pushbutton for manual triggering The Agilent 214B is a high power pulse generator delivering 200 watts pulse power at up to 4 MHz repetition rate and 15 ns or less transition times. With reduced power, the repetition rate can be increased to 10 MHz.

Suppliers

Company
Product
Description
Supplier Links
Generator 214B
The 214B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Repetition rate: 10 Hz to 10 MHz Pulse amplitude: 0.3 V to 100 V Single Output Polarity: Positive or negative, switch selectable Pulse width: 25 ns to 10 ms Duty cycle: > 10% for 30-100 V amplitude range; > 50% for all other ranges Constant Duty Cycle Mode (disabled in External Trigger Mode): Duty cycle of output pulse remains constant when the pulse period is changed Double pulse: 5 MHz maximum in all ranges except 30V - 100V range (2 MHz) Trigger output amplitude: > +5 V External Trigger Mode: An output pulse is generated for each input pulse Gate Mode: Gating signal turns on repetition rate generator. First pulse occurs after start of gate signal, and last pulse is always completed even if gate ends during generation of last pulse Optional Burst Mode: Preselected number of pulses from 1 to 9999 generated on receipt of trigger signal External input repetition rate: DC to 10 MHz Pushbutton for manual triggering The Agilent 214B is a high power pulse generator delivering 200 watts pulse power at up to 4 MHz repetition rate and 15 ns or less transition times. With reduced power, the repetition rate can be increased to 10 MHz.

The 214B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Repetition rate: 10 Hz to 10 MHz
  • Pulse amplitude: 0.3 V to 100 V
  • Single Output
  • Polarity: Positive or negative, switch selectable
  • Pulse width: 25 ns to 10 ms
  • Duty cycle: > 10% for 30-100 V amplitude range; > 50% for all other ranges
  • Constant Duty Cycle Mode (disabled in External Trigger Mode): Duty cycle of output pulse remains constant when the pulse period is changed
  • Double pulse: 5 MHz maximum in all ranges except 30V - 100V range (2 MHz)
  • Trigger output amplitude: > +5 V
  • External Trigger Mode: An output pulse is generated for each input pulse
  • Gate Mode: Gating signal turns on repetition rate generator. First pulse occurs after start of gate signal, and last pulse is always completed even if gate ends during generation of last pulse
  • Optional Burst Mode: Preselected number of pulses from 1 to 9999 generated on receipt of trigger signal
  • External input repetition rate: DC to 10 MHz
  • Pushbutton for manual triggering

The Agilent 214B is a high power pulse generator delivering 200 watts pulse power at up to 4 MHz repetition rate and 15 ns or less transition times. With reduced power, the repetition rate can be increased to 10 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 214B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1752535 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details