ValueTronics International, Inc. Generator 214A

Description
The 214A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Pulse delay/advance with vernier, positive or negative polarity, trigger input, trigger output, gate input, and manual trigger mode. Amplitude Range (0.08 V to 100 V) Source impedance is 50-ohms on 50 V and lower ranges; ~1500-ohms on the 100 V range. Internal Repetition rate from 10 Hz to 1 MHz (5 ranges) and External from DC to 1 MHz, 15 ns transition time on the +50 V range.
Description
The 214A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Pulse delay/advance with vernier, positive or negative polarity, trigger input, trigger output, gate input, and manual trigger mode. Amplitude Range (0.08 V to 100 V) Source impedance is 50-ohms on 50 V and lower ranges; ~1500-ohms on the 100 V range. Internal Repetition rate from 10 Hz to 1 MHz (5 ranges) and External from DC to 1 MHz, 15 ns transition time on the +50 V range.

Suppliers

Company
Product
Description
Supplier Links
Generator 214A
The 214A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Pulse delay/advance with vernier, positive or negative polarity, trigger input, trigger output, gate input, and manual trigger mode. Amplitude Range (0.08 V to 100 V) Source impedance is 50-ohms on 50 V and lower ranges; ~1500-ohms on the 100 V range. Internal Repetition rate from 10 Hz to 1 MHz (5 ranges) and External from DC to 1 MHz, 15 ns transition time on the +50 V range.

The 214A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Pulse delay/advance with vernier, positive or negative polarity, trigger input, trigger output, gate input, and manual trigger mode.
  • Amplitude Range (0.08 V to 100 V)
  • Source impedance is 50-ohms on 50 V and lower ranges; ~1500-ohms on the 100 V range.
  • Internal Repetition rate from 10 Hz to 1 MHz (5 ranges) and External from DC to 1 MHz, 15 ns transition time on the +50 V range.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 214A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details