ValueTronics International, Inc. RF Generator 2051

Description
The 2051 is a 2.75 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.7 GHz PSK, FSK, QAM, GMSK I and Q modulation to 10 MHz (1 dB bw.) External digital data input Internal PRBS data source Excellent accuracy and stability Envelope control for RF bursts Programmable channel filter characteristics Variable data rate control NADC, PDC, GSM, TETRA plus others Wide band DCFM for fast FSK Baseband I & Q outputs The 2051 combines comprehensive analog modes, AM, FM, PM and Pulse (optional), with I Q vector modulation. A digital mode using internal DSP (digital signal processing) is provided to convert digital data into complex modulation formats. Two FM modes are available, wideband FM (>10 MHz) for fast FSK or video applications and a 1 MHz bandwidth mode. Both modes offer FM deviations up to 1% of carrier frequency. FM is available as either DC or AC coupled. A patented FM nulling correction system eliminates carrier frequency offsets that occur with lesser generators when using DCFM, and allows the 2050 to be used confidently with Wireless LAN or paging equipment such as POCSAG, FLEXTM and ERMES. These instruments are suitable for a wide range of applications including the testing of new digital communication systems.
Datasheet
Description
The 2051 is a 2.75 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.7 GHz PSK, FSK, QAM, GMSK I and Q modulation to 10 MHz (1 dB bw.) External digital data input Internal PRBS data source Excellent accuracy and stability Envelope control for RF bursts Programmable channel filter characteristics Variable data rate control NADC, PDC, GSM, TETRA plus others Wide band DCFM for fast FSK Baseband I & Q outputs The 2051 combines comprehensive analog modes, AM, FM, PM and Pulse (optional), with I Q vector modulation. A digital mode using internal DSP (digital signal processing) is provided to convert digital data into complex modulation formats. Two FM modes are available, wideband FM (>10 MHz) for fast FSK or video applications and a 1 MHz bandwidth mode. Both modes offer FM deviations up to 1% of carrier frequency. FM is available as either DC or AC coupled. A patented FM nulling correction system eliminates carrier frequency offsets that occur with lesser generators when using DCFM, and allows the 2050 to be used confidently with Wireless LAN or paging equipment such as POCSAG, FLEXTM and ERMES. These instruments are suitable for a wide range of applications including the testing of new digital communication systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2051 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2051
RF Generator 2051
The 2051 is a 2.75 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.7 GHz PSK, FSK, QAM, GMSK I and Q modulation to 10 MHz (1 dB bw.) External digital data input Internal PRBS data source Excellent accuracy and stability Envelope control for RF bursts Programmable channel filter characteristics Variable data rate control NADC, PDC, GSM, TETRA plus others Wide band DCFM for fast FSK Baseband I & Q outputs The 2051 combines comprehensive analog modes, AM, FM, PM and Pulse (optional), with I Q vector modulation. A digital mode using internal DSP (digital signal processing) is provided to convert digital data into complex modulation formats. Two FM modes are available, wideband FM (>10 MHz) for fast FSK or video applications and a 1 MHz bandwidth mode. Both modes offer FM deviations up to 1% of carrier frequency. FM is available as either DC or AC coupled. A patented FM nulling correction system eliminates carrier frequency offsets that occur with lesser generators when using DCFM, and allows the 2050 to be used confidently with Wireless LAN or paging equipment such as POCSAG, FLEXTM and ERMES. These instruments are suitable for a wide range of applications including the testing of new digital communication systems.

The 2051 is a 2.75 GHz RF Generator from IFR . An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 kHz to 2.7 GHz
  • PSK, FSK, QAM, GMSK
  • I and Q modulation to 10 MHz (1 dB bw.)
  • External digital data input
  • Internal PRBS data source
  • Excellent accuracy and stability
  • Envelope control for RF bursts
  • Programmable channel filter characteristics
  • Variable data rate control
  • NADC, PDC, GSM, TETRA plus others
  • Wide band DCFM for fast FSK
  • Baseband I & Q outputs

The 2051 combines comprehensive analog modes, AM, FM, PM and Pulse (optional), with I Q vector modulation. A digital mode using internal DSP (digital signal processing) is provided to convert digital data into complex modulation formats.

Two FM modes are available, wideband FM (>10 MHz) for fast FSK or video applications and a 1 MHz bandwidth mode. Both modes offer FM deviations up to 1% of carrier frequency. FM is available as either DC or AC coupled. A patented FM nulling correction system eliminates carrier frequency offsets that occur with lesser generators when using DCFM, and allows the 2050 to be used confidently with Wireless LAN or paging equipment such as POCSAG, FLEXTM and ERMES.

These instruments are suitable for a wide range of applications including the testing of new digital communication systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2051
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers