ValueTronics International, Inc. Oscillator 204C

Description
The 204C is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Small, lightweight capacitive-tuned oscillator AC line or rechargeable battery operation makes this instrument ideal for both field and laboratory use Provides frequency from 5 Hz to 1.2 MHz in 6 overlapping ranges with a flatness of ±0.5% (from 100 Hz to 300 kHz) Delivers an output voltage of >2.5 V RMS (10 mW or +10 dBm) into 600-ohms The unit includes Sync Output: >100 mV RMS into <100 pF over entire range
Datasheet
Description
The 204C is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Small, lightweight capacitive-tuned oscillator AC line or rechargeable battery operation makes this instrument ideal for both field and laboratory use Provides frequency from 5 Hz to 1.2 MHz in 6 overlapping ranges with a flatness of ±0.5% (from 100 Hz to 300 kHz) Delivers an output voltage of >2.5 V RMS (10 mW or +10 dBm) into 600-ohms The unit includes Sync Output: >100 mV RMS into <100 pF over entire range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator 204C
The 204C is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Small, lightweight capacitive-tuned oscillator AC line or rechargeable battery operation makes this instrument ideal for both field and laboratory use Provides frequency from 5 Hz to 1.2 MHz in 6 overlapping ranges with a flatness of ±0.5% (from 100 Hz to 300 kHz) Delivers an output voltage of >2.5 V RMS (10 mW or +10 dBm) into 600-ohms The unit includes Sync Output: >100 mV RMS into <100 pF over entire range

The 204C is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Small, lightweight capacitive-tuned oscillator
  • AC line or rechargeable battery operation makes this instrument ideal for both field and laboratory use
  • Provides frequency from 5 Hz to 1.2 MHz in 6 overlapping ranges with a flatness of ±0.5% (from 100 Hz to 300 kHz)
  • Delivers an output voltage of >2.5 V RMS (10 mW or +10 dBm) into 600-ohms
  • The unit includes Sync Output: >100 mV RMS into <100 pF over entire range
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 204C
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S7 - S73305T-12.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details