ValueTronics International, Inc. RF Generator 2025

Description
The 2025 is a 2.51 GHz RF Generator from IFR. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 9 kHz to 2.51 GHz Excellent spectral purity Linear and logarithmic sweep mode RPP to 50 W Sine, triangular and square wave two tone modulation source GPIB and RS-232 remote control Comprehensive modulation: AM, FM, ∅M, Pulse & FSK 3.9 kHz Bessel filtered FSK The IFR 2025 Signal Generator is portable and lightweight, offering carrier frequencies from 9 kHz to 2.51 GHz with a wide choice of modulation modes. The instrument is suitable for a wide range of applications in laboratory, production, and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. An RS-232 interface is provided with a command set in common with the GPIB to simplify remote control of the signal generator in basic test systems or via a modem.
Datasheet
Description
The 2025 is a 2.51 GHz RF Generator from IFR. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 9 kHz to 2.51 GHz Excellent spectral purity Linear and logarithmic sweep mode RPP to 50 W Sine, triangular and square wave two tone modulation source GPIB and RS-232 remote control Comprehensive modulation: AM, FM, ∅M, Pulse & FSK 3.9 kHz Bessel filtered FSK The IFR 2025 Signal Generator is portable and lightweight, offering carrier frequencies from 9 kHz to 2.51 GHz with a wide choice of modulation modes. The instrument is suitable for a wide range of applications in laboratory, production, and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. An RS-232 interface is provided with a command set in common with the GPIB to simplify remote control of the signal generator in basic test systems or via a modem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2025 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2025
RF Generator 2025
The 2025 is a 2.51 GHz RF Generator from IFR. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 9 kHz to 2.51 GHz Excellent spectral purity Linear and logarithmic sweep mode RPP to 50 W Sine, triangular and square wave two tone modulation source GPIB and RS-232 remote control Comprehensive modulation: AM, FM, ∅M, Pulse & FSK 3.9 kHz Bessel filtered FSK The IFR 2025 Signal Generator is portable and lightweight, offering carrier frequencies from 9 kHz to 2.51 GHz with a wide choice of modulation modes. The instrument is suitable for a wide range of applications in laboratory, production, and maintenance environments. The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. An RS-232 interface is provided with a command set in common with the GPIB to simplify remote control of the signal generator in basic test systems or via a modem.

The 2025 is a 2.51 GHz RF Generator from IFR. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 9 kHz to 2.51 GHz
  • Excellent spectral purity
  • Linear and logarithmic sweep mode RPP to 50 W
  • Sine, triangular and square wave two tone modulation source
  • GPIB and RS-232 remote control
  • Comprehensive modulation: AM, FM, ∅M, Pulse & FSK
  • 3.9 kHz Bessel filtered FSK

The IFR 2025 Signal Generator is portable and lightweight, offering carrier frequencies from 9 kHz to 2.51 GHz with a wide choice of modulation modes. The instrument is suitable for a wide range of applications in laboratory, production, and maintenance environments.

The GPIB facility allows the unit to be included in ATE systems for faster manufacturing throughput. An RS-232 interface is provided with a command set in common with the GPIB to simplify remote control of the signal generator in basic test systems or via a modem.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2025
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
Arbitrary Waveform Generators - 8092690 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Resolution 4 bits
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details